EN
  • EN
  • DE

LTC2903CS6-D1#TRMPBF

Part No LTC2903CS6-D1#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC QUAD SPLY MONITOR ADJ SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.086V, Adj, Adj, Adj
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 123654-LTC2903CS6-D1#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2903CS6-D1#TRMPBF CAD Model

Description

LTC2903CS6-D1#TRMPBF - Precision Quad Supply Monitor

The LTC2903CS6-D1#TRMPBF is a high-performance, precision quad supply monitor designed and manufactured by Linear Technology, a leader in analog integrated circuits. This compact, feature-rich device is ideal for system monitoring and provides reliable protection for CPUs, FPGAs, and other digital systems that require voltage supply supervision to ensure proper operation.

Encased in a small 6-lead TSOT-23 package, the LTC2903CS6-D1#TRMPBF offers a space-saving solution for monitoring up to four supply voltages simultaneously. This is particularly useful in systems where board space is at a premium and multiple supply voltages need to be tracked with precision.

The device is capable of monitoring positive voltages as low as 0.675V and up to 5.5V without the need for external resistive dividers, simplifying the design and reducing component count. The LTC2903CS6-D1#TRMPBF features a tight 1.5% threshold accuracy over the entire operating temperature range of -40°C to 85°C, ensuring reliable performance in a wide range of environmental conditions.

One of the standout features of this supply monitor is its flexibility. The LTC2903CS6-D1#TRMPBF can be configured to monitor a combination of 2.5V, 3.3V, and 5V supplies with one adjustable input, allowing for custom voltage thresholds via an external resistive divider. This versatility makes it an excellent choice for a broad range of applications, including portable devices, telecommunications, and industrial equipment.

The device also includes a manual reset input, which provides an external override of the reset output for system debugging purposes. Additionally, the reset output is guaranteed to be in the correct state for VCC down to 1V, ensuring the system can recover from brownout conditions effectively.

For ease of integration, the LTC2903CS6-D1#TRMPBF is available in a tape and reel package, ready for automated manufacturing processes. With its combination of precision, flexibility, and compact size, the LTC2903CS6-D1#TRMPBF is a reliable solution for voltage monitoring in critical applications where system integrity cannot be compromised.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.4990
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.2029

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3793 $61.3102
33+ $3.5934 $118.5822
50+ $3.4811 $174.0550
69+ $3.3688 $232.4472
89+ $3.2564 $289.8196
119+ $2.9196 $347.4324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,550 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess