EN
  • EN
  • DE

MAX16835ATE+

Part No MAX16835ATE+
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN DIM 350MA 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Linear
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 6.5V
Voltage Supply MAX 40V
Voltage - Output 39.45V
Output Current per Channel 350mA
Dimming PWM
Applications Automotive
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-WQFN Exposed Pad
Manufacturer Package 16-TQFN (5x5)
Win Source Part Number 701851-MAX16835ATE+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX16835
Introduction Date February 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX16835ATE+ CAD Model

Description

The MAX16835ATE+ from Maxim Integrated is a versatile, high-efficiency, high-brightness LED (HB LED) driver designed to cater to a wide array of applications requiring precise current control for lighting solutions. This robust LED driver is ideal for automotive lighting, architectural lighting, display backlighting, and general high-power LED applications.

Key Features

  • Wide Input Voltage Range: With an input voltage range of 6.5V to 40V, the MAX16835ATE+ is suitable for various applications, including those that require operation from standard automotive voltages or industrial power rails.
  • Integrated MOSFET: The inclusion of an integrated high-side n-channel MOSFET allows for efficient operation and reduces external component count, simplifying design and saving board space.
  • Adjustable Current Control: The device provides precise adjustable output current control through an external resistor, enabling fine-tuning for specific LED brightness requirements.
  • PWM Dimming Capability: It features a wide-range pulse-width modulation (PWM) dimming capability for dynamic brightness control, enhancing the user experience in lighting applications.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature limits, enhancing reliability and longevity.

Performance and Flexibility

The MAX16835ATE+ offers excellent performance with a constant-frequency, current-mode control architecture that provides stable operation over a wide range of supply and output conditions. Its flexibility is further highlighted by its ability to drive multiple HB LEDs in series, ensuring uniform brightness and simplifying the design of LED arrays.

Package and Reliability

Housed in a thermally efficient, 16-pin TQFN-EP (Exposed Pad) package, the MAX16835ATE+ is designed to handle high thermal and electrical stresses. The device's robust design and built-in protection features make it a reliable choice for demanding environments where consistent performance and long-term durability are essential.

Easy Integration

Engineers can easily integrate the MAX16835ATE+ into their designs thanks to its comprehensive datasheet and support tools provided by Maxim Integrated, including application notes and reference designs. This level of support accelerates development time and helps ensure a successful product implementation.

You May Also Be Interested in

ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20QFND
Need more? Email Us
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3901 $50.8515
36+ $2.7817 $100.1412
56+ $2.6947 $150.9032
77+ $2.6078 $200.8006
100+ $2.5209 $252.0900
133+ $2.2601 $300.5933
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess