EN
  • EN
  • DE

MIC2505-1YM-TR

Part No MIC2505-1YM-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SW SGL 2A HIGH SIDE 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Switch Type USB Switch
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 7.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Rds On (Typ) 30 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1076105-MIC2505-1YM-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2505-1YM-TR CAD Model

Description

The MIC2505-1YM-TR is a high-side MOSFET switch designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is a part of Microchip's extensive range of power management solutions and is tailored for applications where power distribution and management are critical.

The MIC2505-1YM-TR is designed to operate over a wide input voltage range of 2.7V to 9V, making it suitable for various battery-operated and portable devices. It is capable of delivering a continuous output current of up to 1.5A, with an inrush current limit set by an external capacitor. This feature allows for controlled ramp-up of the load current, which helps prevent system voltage drops and minimizes inrush current-related issues.

With its integrated thermal shutdown protection, the device ensures reliable operation by protecting itself from overheating. The shutdown mechanism activates when the junction temperature exceeds a preset threshold, thus preventing thermal runaway and potential damage to the system.

The MIC2505-1YM-TR comes in a small SOIC-8 package, optimizing board space and making it an excellent choice for space-constrained applications. Its surface-mount package allows for efficient assembly in high-volume production environments.

This high-side switch also features a logic-level input that enables easy interfacing with microcontrollers or other logic devices. This input is used to control the on/off state of the switch, providing a simple and efficient method for power distribution and management within electronic systems.

The MIC2505-1YM-TR is available in tape and reel packaging, denoted by the "-TR" suffix, which facilitates automated pick-and-place manufacturing processes. This packaging format is particularly beneficial for manufacturers looking to streamline the production of their electronic devices.

In summary, the MIC2505-1YM-TR from Microchip Technology is a reliable and compact solution for controlled power distribution, making it an ideal choice for a wide range of applications, including portable devices, consumer electronics, and industrial systems.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Infineon Technologies
8 330mA TSDSO-24 Power Distribution Switches, Load Drivers RoHS
Lowest to $3.0168
Infineon Technologies
2 Active High 1.2A High Side Switch TSSOP-14-EP-150mil Power Distribution Switches, Load Drivers RoHS
Lowest to $1.0187
Infineon Technologies
ITS4200S-SJ-D Infineon Technologies Power Switch ICs - Power Distribution MINI-PROFET datasheet, inventory, & pricing.
Lowest to $1.4553
Infineon Technologies
High Side Switch 1 Channel 11A TSDSO-14
Lowest to $2.9105
Infineon Technologies
3A Active High High Side Switch TSDSO-24 Power Distribution Switches, Load Drivers RoHS
Lowest to $4.9478
Texas Instruments
4.5-V TO 60-V, 31M, 0.6-6A EFUSE
Lowest to $6.1120
Texas Instruments
AUTOMOTIVE 5.5-V, 3-A, 16-M LOAD
Lowest to $0.3097
Xi'an Aerosemi Technology Co., Ltd.
1 2A Active High High Side Switch SOT-23-5 Power Distribution Switches, Load Drivers RoHS
Lowest to $0.0294

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4662 $51.3170
85+ $1.2031 $102.2635
130+ $1.1655 $151.5150
180+ $1.1279 $203.0220
230+ $1.0903 $250.7690
310+ $0.9775 $303.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,210 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess