EN
  • EN
  • DE

LT1952EGN#TRPBF

Part No LT1952EGN#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FWRD CONV 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 9.25 V to 25 V
Frequency - Switching 100kHz to 500kHz
Duty Cycle (Max) 90%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-SSOP
Win Source Part Number 302755-LT1952EGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1952EGN#TRPBF CAD Model

Description

Linear Technology LT1952EGN#TRPBF Product Overview

The LT1952EGN#TRPBF is a high-performance switching regulator IC from Linear Technology, designed for advanced power management and efficiency. This robust component is housed in a 16-lead SSOP package and is characterized by its ability to drive significant power with precision and reliability. It is an ideal choice for a wide range of applications, including telecommunications, automotive systems, industrial controls, and high-density power systems.

Key Features

  • Wide Input Voltage Range: The LT1952EGN#TRPBF operates over a broad input voltage range, accommodating various power supply requirements and ensuring compatibility with diverse system designs.
  • High Switching Frequency: With the capability to switch at high frequencies, this IC allows for smaller external components, which can reduce the overall footprint and cost of the power supply design.
  • Low Dropout Operation: The low dropout feature enhances performance by maintaining regulation even when the input voltage is very close to the output voltage, ensuring efficient operation under all conditions.
  • Integrated Boost Diode: The inclusion of an integrated boost diode simplifies the circuit design and can help in reducing the bill of materials.
  • Current Mode Control: Current mode control provides excellent line and load transient response, as well as cycle-by-cycle current limiting for improved protection and stability.
  • Thermal Protection: Built-in thermal protection safeguards the IC from damage due to overheating, enhancing the longevity and reliability of the product.

Applications

  • DC/DC Converters
  • Telecommunications Equipment
  • Automotive Power Systems
  • Industrial Controls
  • Portable Electronic Devices
  • High-Density Power Supplies

The LT1952EGN#TRPBF by Linear Technology stands out for its advanced features and adaptability, making it a versatile solution for designers looking to improve power efficiency and performance in their electronic systems. Its robust design, coupled with Linear Technology's reputation for quality, ensures that this product will deliver consistent and reliable results in a variety of demanding applications.

You May Also Be Interested in

Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Infineon Technologies
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess