EN
  • EN
  • DE

LT3791IFE-1#TRPBF

Part No LT3791IFE-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK-BOOST 38TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 4.7V ~ 60V
Frequency - Switching 200kHz ~ 700kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 38-TFSOP Exposed Pad
Supplier Device Package 38-TSSOP-EP
Part Number Series LT3791
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811627-LT3791IFE-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3791IFE-1#TRPBF CAD Model

Description

Product Overview: LT3791IFE-1#TRPBF

The LT3791IFE-1#TRPBF is a high-performance DC/DC controller from Linear Technology, designed for LED driving and battery charging applications. This innovative product is capable of controlling a constant-current/constant-voltage regulator with a wide input voltage range, making it a versatile solution for various power management challenges.

Key Features

  • Wide Input Voltage Range: The LT3791IFE-1#TRPBF operates over a 4.7V to 60V input voltage range, accommodating a broad spectrum of power sources.
  • Constant-Current and Constant-Voltage Regulation: This controller is adept at maintaining a constant current for driving LEDs or charging batteries, as well as regulating a constant voltage when required, ensuring optimal performance and safety.
  • High Efficiency: With its advanced design, the LT3791IFE-1#TRPBF provides high efficiency, which is crucial for thermal management and energy savings in applications.
  • Robust Thermal Performance: The product is available in a thermally efficient TSSOP-28 package, which helps in dissipating heat effectively during operation.
  • Integrated Fault Protection: It includes features such as open LED protection, short-circuit protection, and over-temperature protection, enhancing the reliability and longevity of the application.

Applications

  • High Power LED Lighting
  • Automotive and Industrial Lighting
  • Battery Charging Systems
  • Constant Current Sources

The LT3791IFE-1#TRPBF is not only powerful but also flexible, with a frequency adjustability range from 100kHz to 1MHz, allowing designers to optimize the size and response of the external components. Additionally, the device can be synchronized to an external clock to manage noise-sensitive applications.

Linear Technology's commitment to high-quality and performance is evident in the LT3791IFE-1#TRPBF, making it a top choice for engineers who require a reliable, efficient, and versatile power management solution. Whether it's for sophisticated LED arrays or precision battery chargers, this product stands out for its ability to deliver stable and consistent power under varying conditions.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4849 $54.8490
23+ $4.5004 $103.5092
35+ $4.3598 $152.5930
48+ $4.2192 $202.5216
62+ $4.0785 $252.8670
83+ $3.6566 $303.4978
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess