EN
  • EN
  • DE

LT3798EMSE

Part No LT3798EMSE
Manufacturer Linear Technology
Description Isolated No Opto-Coupler Flyback Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206801-LT3798EMSE
Manufacturer Homepage www.linear.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3798EMSE CAD Model

Description

Product Overview: LT3798EMSE from Linear Technology

The LT3798EMSE is a robust and versatile LED controller integrated circuit (IC) from Linear Technology, designed to manage and drive high-power LEDs with precision and efficiency. This advanced component is specifically engineered to address the increasing demands for reliable and high-performance LED lighting solutions. The LT3798EMSE is housed in a compact MSOP-16 package, making it suitable for a wide range of lighting applications, including industrial, automotive, and commercial systems.

Key Features

  • Wide Input Voltage Range: The LT3798EMSE operates over a broad input voltage range, accommodating varying supply voltages and ensuring consistent LED performance across diverse power conditions.
  • Active Power Factor Correction (PFC): With its built-in active PFC, this IC can achieve a power factor of greater than 0.97, which helps to minimize input current harmonics and improve energy efficiency.
  • Constant-Current and Constant-Voltage Regulation: It offers precise constant-current (CC) and constant-voltage (CV) regulation, which is crucial for maintaining consistent illumination and prolonging the lifespan of LEDs.
  • Isolated and Non-Isolated Topologies: The LT3798EMSE is designed to support both isolated and non-isolated LED driver topologies, providing flexibility in design for various application requirements.
  • Thermal Protection: It includes thermal protection features that safeguard the IC and the LEDs from overheating, thereby ensuring system reliability and safety.

Applications

  • Industrial lighting systems
  • Automotive headlights and interior lighting
  • Street and area lighting
  • Architectural and decorative lighting
  • General-purpose LED illumination

The LT3798EMSE from Linear Technology is a testament to the company's commitment to providing innovative solutions for the ever-evolving LED lighting industry. Its combination of efficiency, flexibility, and reliability makes it an ideal choice for designers seeking to create advanced lighting systems that meet stringent performance and energy requirements.

For more detailed information, including electrical specifications, pin configurations, and application circuits, please refer to the official LT3798EMSE datasheet provided by Linear Technology.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6029 $51.6174
15+ $7.0588 $105.8820
22+ $6.8383 $150.4426
31+ $6.6177 $205.1487
40+ $6.3971 $255.8840
53+ $5.7353 $303.9709
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,404 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess