EN
  • EN
  • DE

LT3799IMSE#PBF

Part No LT3799IMSE#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER OFFL DIM 16MSOP / LED Driver 6 Segment 75uA Supply Current Automotive 16-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type AC DC Offline Switcher
Topology Flyback
Internal Switch(s) No
Number of Outputs 1
Frequency 25kHz ~ 300kHz
Dimming Triac
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 781300-LT3799IMSE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3799
Introduction Date February 02, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3799IMSE#PBF CAD Model

Description

The LT3799IMSE#PBF from Linear Technology is a highly integrated offline controller with power factor correction (PFC) designed for driving LEDs. This innovative product is specifically engineered to meet the complex needs of high-performance LED lighting systems, offering a solution that combines energy efficiency with high functionality.

Key Features:

  • Active Power Factor Correction: The LT3799IMSE#PBF is designed to provide a high power factor, which can exceed 0.95, leading to more efficient energy usage and compliance with regulatory standards for power quality.
  • Isolated LED Driver: This device ensures electrical isolation between the input and output, which is crucial for safety in many lighting applications.
  • Wide Input Voltage Range: It operates within a broad input voltage range, accommodating various supply voltages and making it adaptable to multiple regions and applications.
  • Deep Dimming Capability: It supports deep dimming, allowing for extensive control over the brightness of the LED lighting system.
  • Thermal Protection: With built-in thermal shutdown, the controller helps to protect itself and the overall system from overheating, thus enhancing reliability and longevity.

Applications:

The LT3799IMSE#PBF is versatile and can be used in a variety of LED lighting applications, including:

  • Industrial and commercial lighting
  • Street lighting
  • Architectural lighting
  • Emergency lighting systems
  • General-purpose LED illumination

Technical Specifications:

  • Part Number: LT3799IMSE#PBF
  • Manufacturer: Linear Technology
  • Package: MSOP-16
  • Temperature Range: -40°C to +125°C
  • Switching Frequency: Up to 100kHz

The LT3799IMSE#PBF is a comprehensive solution for LED lighting that requires reliable, efficient, and high-performance control. Its advanced features ensure that lighting systems not only save energy but also provide the high-quality light output that modern applications demand.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess