EN
  • EN
  • DE

M74HCT157RM13TR

Part No M74HCT157RM13TR
Manufacturer STMicroelectronics
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER QUAD 2CHAN 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 4mA, 4mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 073039-M74HCT157RM13TR
Ultra Librarian 3D Model Ultra Librarian M74HCT157RM13TR CAD Model

Description

STMicroelectronics M74HCT157RM13TR Multiplexer

The M74HCT157RM13TR is a high-speed CMOS Quad 2-Channel Multiplexer fabricated with silicon gate C2MOS technology from STMicroelectronics. It is designed to provide high performance in the management of digital signals with a level of precision and reliability that is characteristic of STMicroelectronics' products. This component is particularly suitable for applications that require the selection or routing of digital signals from multiple input sources to a single output line.

Key Features

  • Logic Type: The device is a Quad 2-Channel multiplexer which means it has four identical sections capable of selecting one of two inputs and directing it to a single output.
  • Output Drive Capability: It can drive up to 10 LSTTL loads, ensuring compatibility with a wide range of digital circuits and allowing for significant integration within complex systems.
  • High Speed: tPD is 16 ns with a 5V power supply, which allows for rapid signal processing and minimal delays, making it ideal for high-speed applications.
  • Power Down Protection: The M74HCT157RM13TR is equipped with inputs and outputs on all channels which are protected against electrostatic discharge, enhancing the durability and longevity of the device.
  • Low Power Consumption: Its balanced propagation delays and low power consumption make it an energy-efficient choice for modern electronic devices.

Applications

The versatility of the M74HCT157RM13TR makes it suitable for a wide array of applications, including:

  • Digital signal routing and selection
  • Function generators
  • Communication systems
  • Data processing
  • Control systems

Package and Quality

The device is available in a compact SMT package (SOIC-16), which allows for a small footprint on PCBs and is compatible with automated assembly processes. The M74HCT157RM13TR is also recognized for its compliance with the rigorous standards of STMicroelectronics, ensuring a high level of quality and performance.

In conclusion, the M74HCT157RM13TR from STMicroelectronics represents a reliable and efficient solution for digital signal multiplexing needs in a variety of electronic applications. Its combination of speed, power efficiency, and robustness in a compact package makes it a valuable component for designers looking to optimize their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3778 $59.4450
60+ $1.9510 $117.0600
92+ $1.8902 $173.8984
127+ $1.8292 $232.3084
164+ $1.7682 $289.9848
219+ $1.5853 $347.1807
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess