EN
  • EN
  • DE

LT3800IFE#TR

Part No LT3800IFE#TR
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828538-LT3800IFE#TR
Ultra Librarian 3D Model Ultra Librarian LT3800IFE#TR CAD Model

Description

Introducing the Linear Technology LT3800IFE#TR

The LT3800IFE#TR is a highly versatile and efficient DC/DC controller designed by Linear Technology, a company renowned for its precision electronic components. This particular product is engineered to cater to a wide array of power supply applications, ensuring reliability and performance in a compact package.

Key Features

  • Wide Input Voltage Range: The LT3800IFE#TR operates over a broad input voltage range, making it suitable for various applications, from automotive to industrial power systems.
  • Constant Frequency Current Mode Operation: With its constant frequency current mode operation, the device ensures stable frequency control across all loads and input voltages, which is critical for noise-sensitive applications.
  • Integrated Gate Driver: The onboard gate driver is capable of driving a high side N-channel MOSFET, which simplifies the design and reduces external component count.
  • Adjustable Operating Frequency: Users can set the operating frequency anywhere from 100kHz to 500kHz, allowing for flexibility in design and optimization of efficiency and component size.
  • Thermal Protection: The LT3800IFE#TR comes with thermal shutdown protection to safeguard the device against overheating, ensuring long-term reliability.

Applications

The LT3800IFE#TR is an ideal choice for a range of applications, including but not limited to:

  • Telecommunications Infrastructure
  • Automotive Power Systems
  • Industrial Equipment Supplies
  • Datacom and Telecom Power Supplies

Quality and Reliability

Linear Technology's commitment to quality is evident in the LT3800IFE#TR, which is built to meet stringent requirements. Its robust design ensures that it can withstand the rigors of demanding environments while providing consistent performance.

Design Support

Designers looking to incorporate the LT3800IFE#TR into their systems can access comprehensive support materials, including datasheets, reference designs, and application notes. This wealth of resources helps to streamline the design process and reduce time to market.

In summary, the LT3800IFE#TR from Linear Technology is a sophisticated, reliable, and flexible solution for your power supply challenges. Its advanced features and robust design make it an excellent choice for designers seeking a high-performance DC/DC controller.

You May Also Be Interested in

ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3774 $58.7548
5+ $24.1049 $120.5245
8+ $23.3518 $186.8144
11+ $22.5987 $248.5857
14+ $21.8445 $305.8230
18+ $19.5853 $352.5354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess