EN
  • EN
  • DE

LT3837EFE#TRPBF

Part No LT3837EFE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 20 V
Frequency - Switching 100kHz
Duty Cycle (Max) 88%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, On Time Control
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-TSSOP-EP
Win Source Part Number 94990-LT3837EFE#TRPBF
Family Name LT3837
Introduction Date January 16, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3837EFE#TRPBF CAD Model

Description

LT3837EFE#TRPBF - High-Performance DC/DC Converter

The LT3837EFE#TRPBF is a state-of-the-art DC/DC converter integrated circuit from Linear Technology, designed for precision, efficiency, and versatility in power management applications. This robust component is engineered to provide a compact and reliable solution for converting higher DC input voltages into lower regulated output voltages with exceptional accuracy and stability.

Key Features:

  • Wide Input Voltage Range: The LT3837EFE#TRPBF operates efficiently over a broad range of input voltages, making it suitable for a variety of industrial and commercial applications.
  • Adjustable Output Voltage: Users can set the output voltage to the desired level, ensuring compatibility with different loads and providing design flexibility.
  • High Efficiency: The device is designed to maximize power conversion efficiency, thereby reducing heat generation and energy loss in systems where it is deployed.
  • Thermal Protection: Built-in thermal shutdown ensures the device operates within safe temperature ranges, protecting the circuit from overheating.
  • Robust Packaging: The LT3837EFE#TRPBF comes in a thermally enhanced TSSOP-16 package, which offers excellent thermal performance and space-saving on the PCB.
  • Integrated Synchronization: The device includes a synchronization pin for noise-sensitive applications requiring a clean power supply.

Applications:

The versatile nature of the LT3837EFE#TRPBF makes it an ideal choice for a wide array of applications, including but not limited to:

  • Telecommunications infrastructure
  • Automotive electronics
  • Industrial control systems
  • Portable devices
  • Networking equipment

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LT3837EFE#TRPBF is no exception. It is manufactured to meet high standards of performance and reliability, ensuring long-term operation even in demanding conditions. This product is available in a tape and reel package, denoted by the 'TRPBF' suffix, which facilitates automated assembly processes for high-volume production.

Whether you are designing a new power system or upgrading an existing one, the LT3837EFE#TRPBF offers a blend of efficiency, precision, and durability that can help you achieve your design objectives with confidence.

You May Also Be Interested in

Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Infineon Technologies
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2321 $61.1605
10+ $10.0366 $100.3660
16+ $9.7229 $155.5664
22+ $9.4093 $207.0046
28+ $9.0956 $254.6768
37+ $8.1547 $301.7239
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,620 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess