EN
  • EN
  • DE

LT3844IFE

Part No LT3844IFE
Manufacturer Linear Technology
Description High Voltage, Current Mode Switching Regulator Controller with Programmable Operating Frequency
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206805-LT3844IFE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3844IFE CAD Model

Description

Linear Technology's LT3844IFE High Voltage Step-Down Controller

The LT3844IFE is a robust and efficient high voltage step-down controller designed by Linear Technology for demanding applications. This component is tailored to manage input voltages ranging from 4V to 60V, making it an ideal choice for automotive, industrial, and telecommunications power systems that require stable operation under varying input conditions.

Featuring a strong 1.5A onboard gate driver, the LT3844IFE efficiently drives an external N-channel MOSFET, enabling it to handle high power conversion with ease. The device offers a wide output voltage range, which can be set from 1.23V up to 36V, catering to a broad spectrum of power requirements. This versatility ensures that the LT3844IFE can be used in a variety of applications, from simple step-down conversions to more complex power supply designs.

One of the key advantages of the LT3844IFE is its current mode control design. This feature provides excellent line and load regulation, as well as a fast transient response, which is critical in maintaining stable output in the face of load changes. Additionally, the frequency of operation is user-programmable between 100kHz and 500kHz, which allows designers to optimize the size and response of the external components.

The LT3844IFE also incorporates a range of protective features to ensure reliability and longevity in harsh environments. These include overvoltage protection, overcurrent protection, and thermal shutdown. Furthermore, the device has a shutdown pin that can be used to reduce the quiescent current to less than 10µA, significantly enhancing power efficiency when the system is in standby or off mode.

For ease of use, the LT3844IFE is available in a thermally enhanced TSSOP-16 package, which is suitable for compact PCB layouts. Its performance characteristics, combined with the robust packaging, make the LT3844IFE a smart choice for designers seeking a high-performance, reliable step-down controller for their high voltage applications.

In summary, Linear Technology's LT3844IFE presents a comprehensive solution for power conversion challenges, offering flexibility, efficiency, and protection in a wide array of electronic systems.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.4285 $66.8570
4+ $27.4286 $109.7144
6+ $26.5714 $159.4284
8+ $25.7143 $205.7144
11+ $24.8571 $273.4281
14+ $22.2857 $311.9998
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 194 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess