EN
  • EN
  • DE

LT3845IFE#TRPBF

Part No LT3845IFE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4 V to 60 V
Frequency - Switching 300kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-TSSOP-EP
Win Source Part Number 122102-LT3845IFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3845IFE#TRPBF CAD Model

Description

The LT3845IFE#TRPBF is a high-performance synchronous step-down switching regulator designed by Linear Technology, now part of Analog Devices, Inc. This component is specifically engineered to convert a higher input voltage to a lower output voltage with high efficiency and accuracy, making it an ideal choice for a variety of demanding applications such as industrial systems, automotive electronics, and telecommunications infrastructure.

Key Features:

  • Wide Input Voltage Range: Capable of operating with an input voltage range from 4V to 60V, the LT3845IFE#TRPBF is versatile for systems with fluctuating power supplies or those that require battery backup during operation.
  • Synchronous Operation: Its synchronous rectification design enhances efficiency by minimizing power loss during the conversion process, which is crucial for thermal management and energy-sensitive applications.
  • Adjustable Operating Frequency: With an adjustable frequency from 100kHz to 500kHz, designers can optimize the regulator for size, efficiency, or required output ripple.
  • No Top FET RDS(ON) Sensing: The device does not require top FET RDS(ON) sensing, simplifying the circuit design and reducing the overall component count.
  • Accurate Current Limit: It features an accurate current limit that protects the device and the load in the event of an overcurrent condition.

Applications:

  • Industrial Power Supplies
  • Automotive Electronics
  • Telecommunications Equipment
  • High-Density Distributed Power Systems

Environmental and Quality Standards:

The LT3845IFE#TRPBF meets rigorous environmental and quality standards. It is available in a thermally enhanced TSSOP-20 package, which provides robust thermal performance for high-power applications. The device is also RoHS compliant and lead-free, ensuring compatibility with the latest environmental regulations.

Ordering Information:

The product is available in tape and reel packaging, denoted by the '#TRPBF' suffix, which helps facilitate automated manufacturing processes. When ordering, ensure to specify the correct part number LT3845IFE#TRPBF to receive the tape and reel version of this high voltage synchronous step-down switching regulator.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess