EN
  • EN
  • DE

LT3905EUD#PBF

Part No LT3905EUD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 0.35A 16QFN / Conv DC-DC 2.7V to 12V Step Up Single-Out 65V 16-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 12V
Output Voltage 1.248V
Output Voltage MAX 65V (Switch)
Output Current 350mA (Switch)
Frequency - Switching 1MHz ~ 2MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-QFN (3x3)
Win Source Part Number 781317-LT3905EUD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3905
Introduction Date November 07, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3905EUD#PBF CAD Model

Description

Linear Technology LT3905EUD#PBF Product Overview

The LT3905EUD#PBF is a versatile and efficient LED driver integrated circuit (IC) from Linear Technology, designed specifically for driving LEDs in a wide array of lighting applications. This IC is capable of providing a constant current to ensure uniform brightness and prolong the life of the LEDs. It is an ideal choice for applications requiring high reliability, precision, and performance in controlling LED lighting systems.

Key Features

  • Wide Input Voltage Range: The LT3905EUD#PBF operates over a broad input voltage range, making it suitable for a variety of power supplies and battery-operated devices.
  • Adjustable Output Current: Users can set the output current to a desired level, ensuring compatibility with different LED configurations and allowing for customized brightness levels.
  • High Efficiency: This LED driver is designed for high efficiency, which reduces power loss and heat generation, leading to a longer lifespan for both the driver and the LEDs it controls.
  • Integrated Fault Protection: The device includes features such as open LED protection, short-circuit protection, and thermal shutdown, safeguarding the LEDs and the driver against various fault conditions.
  • PWM Dimming Capability: It supports Pulse-Width Modulation (PWM) dimming, which provides precise control over the brightness of the LEDs without affecting their color.
  • Compact Package: The LT3905EUD#PBF comes in a compact QFN package, which is ideal for space-constrained applications.

Applications

The LT3905EUD#PBF is suitable for a wide range of LED driving applications, including:

  • Automotive and avionics lighting
  • Architectural lighting
  • General purpose LED illumination
  • Industrial and commercial lighting systems
  • Portable and emergency lighting

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT3905EUD#PBF is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of demanding applications. Whether you're developing a new lighting solution or upgrading an existing system, the LT3905EUD#PBF provides the functionality and durability needed to create efficient, long-lasting LED lighting solutions.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7697 $54.1576
19+ $5.5546 $105.5374
28+ $5.3810 $150.6680
39+ $5.2075 $203.0925
50+ $5.0339 $251.6950
67+ $4.5131 $302.3777
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess