EN
  • EN
  • DE

LTC3899EUHF#PBF

Part No LTC3899EUHF#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK/BUCK-BST 38QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck, Buck-Boost
Number of Outputs 3
Output Phases 2
Supply Voltage - Operating 4.5 V to 60 V
Frequency - Switching 105kHz to 835kHz, 350kHz to 535kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Soft Start, Tracking
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 38-QFN (5x7)
Win Source Part Number 1063236-LTC3899EUHF#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3899EUHF#PBF CAD Model

Description

LTC3899EUHF#PBF - Triple Output Synchronous Step-Down Switching Regulator

The LTC3899EUHF#PBF is a high-performance triple output synchronous step-down switching regulator from Linear Technology, designed for applications requiring low voltage, high current outputs with a high degree of accuracy and efficiency. This regulator is capable of delivering up to 20A of continuous output current per channel, with a wide input voltage range from 4.5V to 60V, making it suitable for a variety of industrial, automotive, and telecommunication power supply applications.

One of the key features of the LTC3899EUHF#PBF is its triple output design, which allows for three independently regulated voltages, each adjustable from 0.8V to 24V. This flexibility makes it an ideal choice for systems that require multiple voltage rails with stringent power requirements. The device also includes a differential output voltage sensing for improved regulation accuracy, which is critical in precision applications.

The regulator incorporates a phase-lockable fixed frequency from 250kHz to 770kHz, which can be synchronized to an external clock, minimizing noise and interference in noise-sensitive applications. Additionally, the LTC3899EUHF#PBF features selectable continuous, pulse-skipping, or low ripple Burst Mode operation, offering a trade-off between efficiency and output ripple for light load conditions.

With its integrated N-channel MOSFETs and current mode control, the LTC3899EUHF#PBF provides excellent line and load regulation, as well as fast transient response. The device also includes a range of protective features such as overvoltage, overcurrent, and over-temperature protection, ensuring reliable operation under various conditions.

The LTC3899EUHF#PBF is available in a 38-lead QFN package, which is designed to minimize solution footprint while maximizing thermal performance. Its robust design and comprehensive feature set make it a versatile solution for a wide range of power management challenges.

Overall, the LTC3899EUHF#PBF by Linear Technology is a highly efficient, versatile, and reliable power management solution suitable for a diverse array of high-performance applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess