EN
  • EN
  • DE

LT3954EUHE#TRPBF

Part No LT3954EUHE#TRPBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR DIM 5A 36QFN / LED Driver 8 Segment 2200uA Supply Current 28-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type DC DC Regulator
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 4.5V
Voltage Supply MAX 40V
Output Current per Channel 5A (Switch)
Frequency 100kHz ~ 1MHz
Dimming Analog, PWM
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 36-WFQFN, 28 Leads, Exposed Pad
Manufacturer Package 36-QFN (5x6)
Win Source Part Number 781322-LT3954EUHE#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3954
Introduction Date March 11, 2013
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3954EUHE#TRPBF CAD Model

Description

LT3954EUHE#TRPBF - A High-Performance LED Driver from Linear Technology

The LT3954EUHE#TRPBF is a state-of-the-art LED driver integrated circuit brought to you by Linear Technology, a brand renowned for its high-quality and reliable power management solutions. This LED driver is specifically designed to cater to a broad spectrum of lighting applications, offering a versatile and efficient solution for controlling and driving LEDs.

At the heart of this product is its ability to provide a constant-current and constant-voltage regulation, which is essential for maintaining stable and consistent LED performance. The LT3954EUHE#TRPBF operates with an input voltage range of 4.5V to 55V, making it suitable for a variety of power supplies and ensuring compatibility with a wide range of LED configurations.

One of the key features of the LT3954EUHE#TRPBF is its internal 5A, 40V DMOS power switch. This robust component allows the driver to handle high power levels, ensuring that even high-brightness LEDs can be driven with ease. The driver also provides PWM dimming capabilities, which gives users precise control over the brightness levels of their LED applications, enhancing the user experience and conserving energy when full brightness is not required.

The LT3954EUHE#TRPBF also boasts a high-side current sense, which simplifies the circuit design by eliminating the need for an external sense resistor. This not only saves space on the PCB but also reduces the bill of materials, making it a cost-effective solution for LED driving requirements.

Thermal protection is a critical aspect of any power management device, and the LT3954EUHE#TRPBF does not disappoint. It includes thermal shutdown functionality that helps to prevent damage due to overheating, ensuring long-term reliability and safety in operation.

In summary, the LT3954EUHE#TRPBF from Linear Technology is a versatile, efficient, and reliable solution for driving LEDs in a wide array of applications. Its robust feature set, including constant-current and constant-voltage regulation, PWM dimming, and thermal protection, make it an excellent choice for designers seeking to create high-performance LED lighting systems.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5669 $53.5035
35+ $2.9267 $102.4345
53+ $2.8352 $150.2656
73+ $2.7438 $200.2974
95+ $2.6523 $251.9685
127+ $2.3779 $301.9933
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,986 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess