LT3970EDDB-5#TRPBF - Linear Technology
The LT3970EDDB-5#TRPBF is a robust and versatile step-down switching regulator from Linear Technology that delivers high performance in a compact package. This regulator is designed to convert a higher input voltage to a lower, stable output voltage with high efficiency, making it an ideal choice for a wide range of applications in the industrial, automotive, and telecommunications sectors.
Key Features:
- Wide Input Voltage Range: The device can operate with an input voltage range from 4.3V to 38V, accommodating a variety of power sources.
- Adjustable Output Voltage: The output voltage can be set from 1.19V to 30V, providing flexibility for different circuit requirements.
- High Efficiency: With its integrated 3.5A switch, the regulator can achieve efficiencies up to 93%, reducing power loss and heat generation.
- Low Dropout Operation: The LT3970 maintains high efficiency even with a small difference between input and output voltages, ideal for battery-powered applications.
- Thermal Protection: The device includes over-temperature protection that shuts down the regulator to prevent damage from excessive heat.
- Robust Protection Features: It comes with additional protection features like short-circuit protection and cycle-by-cycle current limit.
- Small Footprint: Housed in a 12-lead (3mm × 3mm) DFN package, it is suitable for space-constrained applications.
Applications:
- Automotive and Industrial Power Systems
- Telecommunications Infrastructure
- Distributed Power Supplies
- Portable Electronic Devices
The LT3970EDDB-5#TRPBF is a reliable and efficient solution for designers looking to implement a power management system that requires a compact, low-voltage, and high-efficiency regulator. Its robust design and comprehensive protection features ensure long-term reliability in demanding environments, making it a preferred choice for engineers and professionals in the field.