EN
  • EN
  • DE

LT3971EDD-5#PBF

Part No LT3971EDD-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 1.2A 10DFN / Conv DC-DC 4.3V to 38V Synchronous Step Down Single-Out 5V 1.2A Automotive 10-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4.3V
Voltage Input MAX 38V
Output Voltage 5V
Output Current 1.2A
Frequency - Switching 200kHz ~ 2MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 781343-LT3971EDD-5#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT3971E
Introduction Date February 17, 2012
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3971EDD-5#PBF CAD Model

Description

The LT3971EDD-5#PBF is a robust and efficient DC/DC converter integrated circuit from Linear Technology, designed to cater to a wide array of power supply requirements. This component is particularly suitable for applications that require a compact, high-performance solution to convert a higher voltage to a lower voltage with high efficiency.

Key Features

  • Adjustable Output Voltage: The device offers an adjustable output voltage range from 1.19V to 30V, which can be set with a resistor divider, providing a versatile power solution for various electronics.
  • Wide Input Voltage Range: With an input voltage range of 4.3V to 38V, the LT3971EDD-5#PBF is capable of operating from a wide variety of input sources, including automotive batteries and industrial supplies.
  • High Efficiency: The converter achieves up to 93% conversion efficiency, minimizing energy loss and heat generation, which is critical for reliability and longevity in sensitive electronic applications.
  • Burst Mode® Operation: The inclusion of Burst Mode operation ensures low quiescent current, making it ideal for battery-powered systems where extending battery life is a priority.
  • Thermal Protection: The device includes thermal shutdown, protecting it from damage due to overheating.
  • Compact Package: Encased in a small 10-lead DFN package (3mm x 3mm), the LT3971EDD-5#PBF is designed for space-constrained applications.
  • Integrated Features: The device incorporates a 1.4A, 40V power switch, which simplifies the design and reduces external component count.

Applications

The LT3971EDD-5#PBF is ideal for a range of applications, including automotive, industrial, and portable devices where efficient power conversion is essential. Its ability to handle wide input voltages and its high efficiency make it a great choice for power regulation in systems such as GPS devices, sensors, and energy-harvesting systems, as well as for powering microcontrollers and other low-power logic devices.

Quality and Reliability

Linear Technology is known for its commitment to high-quality products, and the LT3971EDD-5#PBF is no exception. It is designed to meet rigorous performance standards, ensuring reliability and consistency in even the most demanding applications. With its advanced features and robust design, this DC/DC converter stands out as a superior power management solution.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4403 $50.6418
15+ $6.9254 $103.8810
23+ $6.7090 $154.3070
31+ $6.4926 $201.2706
40+ $6.2762 $251.0480
54+ $5.6269 $303.8526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,080 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess