EN
  • EN
  • DE

LTC3826EUH#PBF

Part No LTC3826EUH#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 32QFN / DC/DC Cntrlr Dual-OUT Step Down 530kHz Automotive 32-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PolyPhase
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 4 V ~ 36 V
Frequency - Switching 250kHz ~ 530kHz
Duty Cycle (Maximum) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Win Source Part Number 783676-LTC3826EUH#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3826EUH#PBF
Introduction Date July 06, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3826EUH#PBF CAD Model

Description

Product Overview: LTC3826EUH#PBF - Linear Technology

The LTC3826EUH#PBF is a state-of-the-art dual step-down DC/DC controller designed by Linear Technology for precision voltage regulation in a wide array of applications. This high-performance product is specifically engineered to meet the demands of complex systems requiring multiple supply voltages. Its dual-channel design allows for the regulation of two independent output voltages or two phases in a single output voltage application, providing design flexibility and improved load response.

Featuring a wide input voltage range from 4V to 28V, the LTC3826EUH#PBF is versatile and suitable for various operating environments, including those with fluctuating supply voltages. The output voltage is adjustable down to 0.6V with a high accuracy of ±1% over the temperature range of -40°C to 85°C, ensuring reliable performance across different conditions.

The controller utilizes a constant frequency, current mode architecture with programmable frequency from 250kHz to 750kHz, which allows the designer to optimize the size and response characteristics of the external components. Additionally, it offers the option to synchronize the switching frequency to an external clock to minimize electromagnetic interference (EMI) in noise-sensitive applications.

One of the key features of the LTC3826EUH#PBF is its integrated powerful 1.1Ω on-chip MOSFET gate drivers. These drivers enable the use of high-power external MOSFETs, ensuring efficient power conversion with minimal loss. The product also includes additional features such as phase-lockable frequency (75kHz to 850kHz), power good output signals, and adjustable soft-start to control the inrush current during startup.

For protection, the LTC3826EUH#PBF incorporates overvoltage protection, undervoltage lockout, and a foldback current limit, safeguarding the device and the system under abnormal conditions. The device is available in a compact (5mm x 5mm) QFN-32 package, making it an excellent choice for space-constrained applications.

In summary, the LTC3826EUH#PBF from Linear Technology is an advanced dual step-down DC/DC controller that offers precise voltage control, flexibility, and a host of features designed to enhance system reliability and performance, making it an ideal solution for a variety of power management applications.

You May Also Be Interested in

Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4114 $54.1140
23+ $4.4401 $102.1223
35+ $4.3014 $150.5490
49+ $4.1626 $203.9674
63+ $4.0239 $253.5057
84+ $3.6076 $303.0384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,278 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess