EN
  • EN
  • DE

LT3971EMSE16#PBF

Part No LT3971EMSE16#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.2A 16MSOP / Conv DC-DC 4.3V to 38V Synchronous Step Down Single-Out 1.19V to 30V 1.2A Automotive 16-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.3V
Voltage Input MAX 38V
Output Voltage 1.19V
Output Voltage MAX 30V
Output Current 1.2A
Frequency - Switching 200kHz ~ 2MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 781349-LT3971EMSE16#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3971
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3971EMSE16#PBF CAD Model

Description

Product Overview: LT3971EMSE16#PBF

The LT3971EMSE16#PBF is a highly efficient, robust, and versatile DC/DC converter from Linear Technology, designed to cater to a wide range of applications requiring a reliable power supply solution. This innovative component is particularly well-suited for automotive, industrial, and telecommunication systems that demand consistent performance even under challenging conditions.

Key Features

  • Wide Input Voltage Range: The LT3971EMSE16#PBF operates with an input voltage range of 4.3V to 38V, making it suitable for a variety of input sources, including unregulated power supplies.
  • Adjustable Switching Frequency: With an adjustable switching frequency from 200kHz to 2.4MHz, this converter allows designers to optimize the balance between efficiency and component size.
  • Burst Mode® Operation: The innovative Burst Mode operation ensures high efficiency at low output currents, which significantly extends battery life for portable applications.
  • Low Ripple Burst Mode: The device offers a low ripple Burst Mode feature, providing ultra-low noise performance, crucial for sensitive RF and audio applications.
  • Thermal Performance: Encased in an MSOP-16 package, the LT3971EMSE16#PBF is designed for excellent thermal performance, ensuring stability and longevity even at higher temperatures.
  • Robust Protection Features: It includes overvoltage protection, overcurrent protection, and thermal shutdown, safeguarding the system against a variety of fault conditions.

Applications

The versatility of the LT3971EMSE16#PBF makes it an ideal choice for a range of applications, such as:

  • Automotive and Industrial Power Systems
  • Telecommunications Infrastructure
  • Battery-Powered Equipment
  • Portable Handheld Devices
  • Power Management for Field Programmable Gate Arrays (FPGAs) and Microprocessors

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT3971EMSE16#PBF is no exception. It is designed to meet stringent specifications and undergoes rigorous testing to ensure it performs to the highest standards. With its robust design and comprehensive protection features, this DC/DC converter is a reliable choice for designers looking to create durable and efficient electronic systems.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9117 $50.8521
32+ $3.2096 $102.7072
49+ $3.1093 $152.3557
67+ $3.0090 $201.6030
86+ $2.9087 $250.1482
116+ $2.6078 $302.5048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess