EN
  • EN
  • DE

MAX6709FUB+

Part No MAX6709FUB+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC VOLT MONITOR QUAD 10-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 1.67V, 2.32V, 3.08V, Adj
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Win Source Part Number 705813-MAX6709FUB+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6709
Introduction Date April 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6709FUB+ CAD Model

Description

The MAX6709FUB+ is a highly precise, quad voltage monitor from Maxim Integrated, designed to ensure the reliable operation of multi-voltage systems. This compact and efficient device is an ideal solution for monitoring multiple supply voltages in a variety of electronic applications, including computers, servers, and telecommunication systems.

Key Features

  • Multiple Voltage Thresholds: The device can monitor up to four different supply voltages, making it versatile for systems with various power requirements.
  • High Accuracy: With a precision voltage threshold accuracy of ±1.5%, the MAX6709FUB+ ensures that the monitored voltages are within the desired range for optimal system performance.
  • Low Power Consumption: The device operates with a quiescent current of just 35µA per voltage input, which is beneficial for power-sensitive applications.
  • Adjustable Voltage Thresholds: Users can set the voltage thresholds using external resistors, offering flexibility for different application requirements.
  • Manual Reset Input: A manual reset input allows users to manually trigger a system reset, providing an additional layer of control.

Applications

The MAX6709FUB+ is suitable for a wide range of applications that require reliable voltage monitoring, including:

  • Computer Systems
  • Networking Equipment
  • Telecommunications Infrastructure
  • Portable/Battery-Powered Devices

Package and Availability

The MAX6709FUB+ is available in a compact 10-pin µMAX package, which is ideal for space-constrained applications. Its small footprint does not compromise its functionality or performance, making it an excellent choice for designs where board space is at a premium.

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability, and the MAX6709FUB+ is no exception. Customers can expect robust performance and support for their critical system monitoring needs. Detailed datasheets, technical support, and application notes are available to assist in the integration and use of this voltage monitor in various systems.

You May Also Be Interested in

Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess