Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.2V
Voltage Input MAX 42V
Output Voltage 1.21V
Output Voltage MAX 24V
Output Current 750mA
Frequency - Switching 195kHz ~ 2.15MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 781365-LT3973IDD#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT3973
Introduction Date October 11, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3973IDD#TRPBF CAD Model

Description

Product Overview: LT3973IDD#TRPBF

The LT3973IDD#TRPBF is a high-performance DC/DC converter designed and manufactured by Linear Technology, a leader in the field of analog integrated circuits. This step-down converter is specifically engineered to provide efficient power management and is ideal for a wide range of applications, including automotive, industrial, and portable devices.

Key Features

  • Voltage Range: The LT3973 operates with an input voltage range from 4V to 38V, making it versatile enough to handle a variety of power sources.
  • Output Voltage: It delivers a regulated output voltage that can be adjusted from 1.19V to 30V, ensuring compatibility with a wide array of low-voltage electronics.
  • Current Capability: The device can deliver up to 3.5A of continuous output current, catering to applications with high power demands.
  • Efficiency: High efficiency is achieved through its low ripple Burst Mode operation, which is particularly beneficial in battery-powered systems where energy conservation is paramount.
  • Thermal Performance: The LT3973IDD#TRPBF comes in a thermally efficient 12-lead DFN package, which aids in maintaining optimal operating temperatures.
  • Protection Features: It is equipped with a range of protection features including overvoltage, overcurrent, and overtemperature protections, ensuring the longevity and reliability of both the converter and the system it powers.

Applications

The robustness and flexibility of the LT3973IDD#TRPBF make it an excellent choice for various applications that require efficient power conversion. It is particularly well-suited for automotive applications due to its wide input voltage range and its ability to withstand voltage transients. Other applications include industrial power supplies, battery-powered devices, and energy-harvesting systems.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT3973IDD#TRPBF is no exception. It is designed to meet high standards of performance and reliability, ensuring that it can meet the demands of critical systems in challenging environments.

You May Also Be Interested in

Microchip Technology
IC REG BUCK ADJ 2A 24FCQFN / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 24-VFQFN Exposed Pad
Need more? Email Us
ECAD model for MIC28512-2YFL-T5
Texas Instruments
LM2597/LM2597HV SIMPLE SWITCHER Power Converter 150 kHz 0.5A Step-Down Voltage Regulator | IC REG BUCK 3.3V 500MA 8SOIC
Lowest to $5.6320
ECAD model for LM2597MX-3.3
Richtek USA Inc.
IC REG BUCK ADJUSTABLE 5A 8SOP
Lowest to $0.5907
ECAD model for RT7240GSP
Microchip Technology
SWITCHING REGULATOR/CONTROLLER / Boost, Buck Switching Regulator IC Positive Adjustable 1 Output 3A 16-DIP (0.400", 10.16mm)
Need more? Email Us
ECAD model for TC33163EPE
Texas Instruments
IC REG BUCK 5V 500MA 16WSON / Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 16-WFDFN Exposed Pad
Need more? Email Us
ECAD model for LM2674LD-5.0/NOPB
ON Semiconductor
POWER SWITCHING REGULATORS | IC REG BUCK BST ADJ 3.3A D2PAK-5
Lowest to $2.0527
ECAD model for MC34166D2T
Intersil
Need more? Email Us
ECAD model for ICL7660MTV
Texas Instruments
IC REG BUCK ADJ 500MA 16HTSSOP / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 500mA 16-PowerTSSOP (0.173", 4.40mm Width)
Lowest to $4.6778
ECAD model for LM43600PWP
Others
Need more? Email Us
ECAD model for ILC7081AIM5-285

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention