The LT3973IMSE#PBF is a robust and versatile step-down DC/DC converter from Linear Technology, an Analog Devices company, designed to meet the stringent requirements of automotive, industrial, and distributed power applications. This high-efficiency switching regulator is capable of delivering up to 3A of continuous output current with a wide input voltage range of 4.3V to 38V, making it suitable for a variety of input sources including automotive batteries and industrial supplies.
Key Features
- Wide Input Voltage Range: Operates from 4.3V to 38V, accommodating a broad spectrum of power sources.
- High Output Current: Provides up to 3A of continuous output current to support demanding applications.
- Adjustable Switching Frequency: User-configurable from 200kHz to 2.2MHz, enabling optimization for efficiency or component size.
- Integrated Boost Diode: Simplifies the circuit and reduces external component count.
- Low Ripple Burst Mode® Operation: Enhances efficiency at light loads and reduces standby power consumption.
- Thermal Protection: Over-temperature protection ensures reliable operation under varying conditions.
- Multiple Protection Features: Includes overvoltage protection, overcurrent protection, and short-circuit protection for improved system safety and reliability.
Applications
The LT3973IMSE#PBF is ideal for a range of applications where efficiency, reliability, and a small footprint are critical. It is well-suited for:
- Automotive and Industrial Power Systems
- Telecommunications Infrastructure
- Distributed Power Systems
- Battery-Powered Devices
Product Quality and Support
Linear Technology is known for its high-quality products, and the LT3973IMSE#PBF is no exception. It is available in a thermally efficient MSOP-16E package, ensuring optimal thermal performance. With Linear Technology's reputation for precision and durability, engineers and designers can confidently integrate this DC/DC converter into their power management solutions. Additionally, comprehensive technical support and documentation are available to assist with integration and troubleshooting.