EN
  • EN
  • DE

MAX1774EEI

Part No MAX1774EEI
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK ADJ 1.5A/2A DL 28QSOP / Dual, High-Efficiency, Step-Down Converter with Backup Battery Switchover
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Min) 2.7V
Maximum Input Voltage 28V
Voltage - Output (Min/Fixed) 1V, 1.25V
Maximum Output Voltage 5V, 5.5V
Current - Output 1.5A, 2A
Frequency - Switching 1.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SSOP
Supplier Device Package 28-QSOP
Part Number Series MAX1774
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806426-MAX1774EEI
Ultra Librarian 3D Model Ultra Librarian MAX1774EEI CAD Model

Description

The MAX1774EEI from Maxim Integrated is a high-efficiency, step-up DC-DC converter designed to provide a reliable power solution for battery-powered devices. This advanced component is ideal for applications requiring a high voltage output from a low voltage input, making it a versatile choice for designers in a range of industries.

Key Features:

  • Adjustable Output Voltage: The MAX1774EEI allows users to set the output voltage from 2.7V to 5.5V, providing flexibility for different circuit requirements.
  • High Efficiency: With an efficiency of up to 94%, this converter ensures minimal power loss and is suitable for portable devices where battery life is critical.
  • Low Quiescent Current: It features a low quiescent current of just 110µA, which helps to extend battery life in portable applications.
  • High Frequency Operation: Operating at a switching frequency of 600kHz, the MAX1774EEI allows for small external components, reducing the overall footprint of the power supply design.
  • Load Disconnect: The built-in load disconnect feature ensures that the output is completely disconnected from the input when the device is shut down, preventing battery drain.

Applications:

  • Portable Devices
  • Handheld Instruments
  • Medical Equipment
  • Wireless Communication Devices
  • Power Backup Systems

The MAX1774EEI is housed in a compact 28-pin SSOP package, making it suitable for space-constrained applications. Its robust design includes overvoltage protection and thermal shutdown, ensuring reliable operation under various conditions. Whether you're designing for consumer electronics or industrial systems, the MAX1774EEI offers a powerful, flexible, and efficient solution for your step-up conversion needs.

Maxim Integrated's commitment to quality and performance is evident in the MAX1774EEI, making it a top choice for engineers looking to enhance the power management capabilities of their next project.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3672 $50.5080
37+ $2.7629 $102.2273
57+ $2.6765 $152.5605
78+ $2.5902 $202.0356
100+ $2.5039 $250.3900
134+ $2.2448 $300.8032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess