EN
  • EN
  • DE

LTC3880EUJ#PBF

Part No LTC3880EUJ#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK PMBUS 40QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4.5 V to 24 V
Synchronous Rectifier Yes
Clock Sync Yes
Serial Interfaces I2C, PMBus
Control Features Enable, Frequency Control
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 40-QFN (6x6)
Win Source Part Number 1063199-LTC3880EUJ#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3880EUJ#PBF CAD Model

Description

Linear Technology LTC3880EUJ#PBF - Dual Output PolyPhase Step-Down DC/DC Controller with Digital Power System Management

The LTC3880EUJ#PBF is a cutting-edge dual output step-down DC/DC controller from Linear Technology, designed to bring a high level of precision, control, and flexibility to power system management. This intelligent device integrates state-of-the-art digital power system management (PSM) features, enabling system designers to optimize power efficiency and performance through a user-friendly interface.

At the heart of the LTC3880EUJ#PBF are its dual, current mode, and synchronous step-down DC/DC controllers that support PolyPhase operation. This allows multiple LTC3880 devices to be connected in parallel, significantly increasing power output and distributing thermal load. Each channel is capable of driving all N-channel power stage topologies, providing versatility for a wide array of applications.

One of the standout features of the LTC3880EUJ#PBF is its integrated 16-bit digital-to-analog converters (DACs) and 24-bit delta-sigma analog-to-digital converters (ADCs) that ensure precise voltage regulation, accurate current sensing, and thorough system monitoring. This high level of precision is critical for applications that demand tight voltage tolerances and real-time system monitoring.

With its onboard EEPROM, the LTC3880EUJ#PBF can store user configurations and settings, enabling easy re-use and fast setup in production environments. The device also supports PMBus—an open standard power-management protocol—allowing for full configuration, control, and monitoring through a digital interface. This digital interface provides access to real-time data on input and output voltages, currents, temperatures, and fault status, which can be used for intelligent control and fault diagnosis.

Designed for a wide input voltage range of 4.5V to 24V and a wide output voltage range, this controller is suitable for a variety of applications, including distributed power systems, telecommunications, data communications, and industrial equipment. The LTC3880EUJ#PBF's robust feature set ensures that it can meet the stringent requirements of complex power supply designs, providing engineers with a powerful tool to create efficient, reliable, and adaptable power management solutions.

Overall, the LTC3880EUJ#PBF from Linear Technology represents a significant advancement in power management technology, combining high performance with digital control to meet the needs of modern electronic systems.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0120 $50.0600
13+ $8.2150 $106.7950
19+ $7.9583 $151.2077
26+ $7.7015 $200.2390
34+ $7.4448 $253.1232
45+ $6.6747 $300.3615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,860 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess