Linear Technology LTC3607EMSE#PBF Dual Channel Synchronous Step-Down Regulator
The LTC3607EMSE#PBF is a high-performance, dual-channel synchronous buck regulator integrated circuit designed by Linear Technology. This efficient power management component is ideal for portable devices, requiring minimal external components and offering a compact solution for power supply design.
Key Features
- Wide Input Voltage Range: The device operates from a voltage range of 4.5V to 15V, making it versatile for various applications.
- Dual Independent Outputs: It features two outputs that can deliver up to 1.5A of continuous output current per channel.
- High Efficiency: The LTC3607EMSE#PBF provides up to 95% efficiency, which helps to extend battery life in portable applications.
- Adjustable Switching Frequency: The switching frequency can be programmed between 300kHz to 2.25MHz or synchronized to an external clock, allowing optimization for efficiency or component size.
- Low Dropout Operation: Its 100% duty cycle capability ensures low dropout operation, a critical feature for battery-operated devices.
- Current Mode Operation: Provides excellent line and load transient response.
- Thermal Protection: It includes over-temperature protection that safeguards the device under extreme conditions.
Applications
The LTC3607EMSE#PBF is suitable for a wide range of applications, including:
- Portable Instruments
- Distributed Power Systems
- Automotive Power Supplies
- Industrial Supplies
- Medical Devices
Package and Reliability
The regulator is housed in a compact 16-lead MSOP package with a thermal pad for enhanced thermal performance. The LTC3607EMSE#PBF is RoHS compliant and is designed to meet the reliability and performance standards expected of Linear Technology products.
Conclusion
Overall, the LTC3607EMSE#PBF from Linear Technology is an excellent choice for designers looking for a reliable, efficient, and space-saving dual-channel synchronous step-down regulator. With its wide input voltage range, high efficiency, and dual independent outputs, it is capable of meeting the stringent power requirements of modern electronic devices.