EN
  • EN
  • DE

LT3990EMSE-5#PBF

Part No LT3990EMSE-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 0.35A 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4.2V
Maximum Input Voltage 62V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 350mA
Frequency - Switching 210kHz to 2.3MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-MSOP-EP
Win Source Part Number 1059801-LT3990EMSE-5#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3990EMSE-5#PBF CAD Model

Description

The LT3990EMSE-5#PBF is a robust and highly efficient DC/DC converter from Linear Technology, designed to meet the needs of a wide range of applications. This step-down voltage regulator is capable of delivering up to 1.2A of continuous output current with an input voltage range of 4V to 20V, making it a versatile choice for systems that require a stable 5V power supply.

Key Features

  • Wide Input Voltage Range: The device can operate with an input voltage from 4V to 20V, suitable for a variety of power sources.
  • Fixed Output Voltage: This model provides a fixed 5V output, which is commonly needed in digital and analog circuits.
  • High Efficiency: With its integrated synchronous rectification, the LT3990EMSE-5#PBF offers high efficiency, which is critical for reducing power loss and heat generation.
  • Thermal Protection: The converter includes thermal shutdown and protection to safeguard the device under high-temperature conditions.
  • No Schottky Diode Required: The internal synchronous rectifier eliminates the need for an external Schottky diode, simplifying the design and saving board space.
  • Low Ripple Burst Mode® Operation: Ensures low output ripple and high efficiency at light loads, making it ideal for battery-powered applications.
  • Adjustable Frequency: The switching frequency can be set anywhere from 200kHz to 2.2MHz with an external resistor or synchronized to an external clock.

Applications

The LT3990EMSE-5#PBF is suitable for a variety of applications, including but not limited to:

  • Automotive and Industrial Power Systems
  • Portable and Battery-Powered Equipment
  • Embedded Systems
  • Point-of-Load Applications
  • Telecommunications Infrastructure

Quality and Reliability

Linear Technology's commitment to quality and reliability is evident in the LT3990EMSE-5#PBF. The device is available in a thermally efficient MSOP-16E package, which is RoHS compliant and designed for high reliability in challenging environments. With its robust design and comprehensive protection features, this DC/DC converter is an excellent choice for critical applications that demand consistent performance and long-term durability.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1252 $60.5008
9+ $12.4104 $111.6936
13+ $12.0226 $156.2938
18+ $11.6348 $209.4264
23+ $11.2469 $258.6787
30+ $10.0835 $302.5050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess