EN
  • EN
  • DE

LT3990IMSE-3.3#PBF

Part No LT3990IMSE-3.3#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 0.35A 16MSOP / Conv DC-DC 4V to 62V Step Down Single-Out 3.3V 0.35A Automotive 16-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4.2V
Voltage Input MAX 62V
Output Voltage 3.3V
Output Current 350mA
Frequency - Switching 210kHz ~ 2.3MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 781384-LT3990IMSE-3.3#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3990-3.3
Introduction Date December 07, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3990IMSE-3.3#PBF CAD Model

Description

Linear Technology's LT3990IMSE-3.3#PBF DC/DC Converter

The LT3990IMSE-3.3#PBF is a robust and efficient DC/DC converter from Linear Technology, designed to provide a fixed 3.3V output from a wide input voltage range. This step-down voltage regulator is part of Linear Technology's expansive portfolio of power management solutions, catering to a diverse array of applications from automotive to industrial systems.

Key Features:

  • Wide Input Voltage Range: The device operates from an input voltage range of 4V to 38V, making it versatile for various supply sources, including automotive batteries and industrial power rails.
  • Fixed Output Voltage: It provides a stable 3.3V regulated output, essential for powering sensitive electronic components that require a consistent voltage level.
  • High Efficiency: The LT3990IMSE-3.3#PBF is designed for high efficiency, which minimizes heat generation and power loss, thereby improving system reliability and performance.
  • Burst Mode® Operation: Its Burst Mode operation ensures low quiescent current, making it ideal for battery-powered applications where power conservation is critical.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the IC and connected components from damage due to excessive heat.
  • Stable with Ceramic Capacitors: It can maintain stability with low ESR ceramic capacitors, which can help reduce the overall size of the power supply design.
  • Robust Packaging: The LT3990IMSE-3.3#PBF comes in a thermally efficient MSOP-16E package, which is suitable for space-constrained applications while providing adequate thermal management.

Applications:

The LT3990IMSE-3.3#PBF is a versatile component that can be used in a wide range of applications, including but not limited to:

  • Automotive Electronics
  • Industrial Control Systems
  • Portable Handheld Devices
  • Embedded Systems
  • Telecommunications Infrastructure

With its combination of features and robust design, the LT3990IMSE-3.3#PBF from Linear Technology is an excellent choice for designers looking for a reliable power solution that can operate in challenging environments and maintain high efficiency across a range of operating conditions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.5499
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3047 $53.2188
10+ $10.9167 $109.1670
15+ $10.5756 $158.6340
20+ $10.2344 $204.6880
26+ $9.8933 $257.2258
34+ $8.8698 $301.5732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 710 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess