EN
  • EN
  • DE

LT3991EMSE-3.3#TRPBF

Part No LT3991EMSE-3.3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 1.2A 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4.3V
Maximum Input Voltage 55V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 1.2A
Frequency - Switching 200kHz to 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-MSOP-EP
Win Source Part Number 133454-LT3991EMSE-3.3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3991EMSE-3.3#TRPBF CAD Model

Description

Product Overview: LT3991EMSE-3.3#TRPBF

The LT3991EMSE-3.3#TRPBF is a high-performance, step-down DC/DC converter from Linear Technology, designed to meet a wide range of power supply requirements with efficiency and precision. This compact and reliable component is ideal for portable devices, industrial equipment, and automotive applications where power efficiency and space constraints are critical considerations.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 3.3V, which is commonly required for digital circuits and microcontroller-based systems.
  • Input Voltage Range: It operates over a wide input voltage range from 4V to 36V, making it versatile for various applications, from single-cell Li-ion batteries to automotive power systems.
  • High Efficiency: The LT3991EMSE-3.3#TRPBF is designed for high efficiency, which minimizes heat generation and power loss, thus extending battery life in portable applications.
  • Adjustable Switching Frequency: The switching frequency can be programmed between 200kHz to 2.4MHz or synchronized to an external clock, allowing flexibility in optimizing the size of external components and noise management.
  • Thermal Performance: Housed in an MSOP-16 package, the product offers excellent thermal performance, ensuring reliability even in environments with limited airflow.
  • Protection Features: It includes a range of protection features such as over-temperature protection, over-current protection, and undervoltage lockout, safeguarding the device and the system it powers from various fault conditions.

Applications

The LT3991EMSE-3.3#TRPBF's robust design and flexible features make it suitable for an array of applications, including:

  • Portable Instruments
  • Automotive Power Systems
  • Industrial Supplies
  • Embedded Systems
  • Point-of-Load Applications

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT3991EMSE-3.3#TRPBF is no exception. It is designed to meet the stringent requirements of the most demanding applications, ensuring long-term reliability and performance. The product is also available in a RoHS-compliant package, denoted by the '#TRPBF' suffix, indicating it is manufactured with environmentally friendly materials and processes.

With its combination of efficiency, flexibility, and protection features, the LT3991EMSE-3.3#TRPBF is an excellent choice for designers looking for a reliable power solution in a compact form factor.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5334 $57.2004
13+ $7.8223 $101.6899
20+ $7.5778 $151.5560
28+ $7.3334 $205.3352
36+ $7.0889 $255.2004
48+ $6.3556 $305.0688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,890 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess