EN
  • EN
  • DE

SSL4101T/1518

Part No SSL4101T/1518
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838790-SSL4101T/1518
Ultra Librarian 3D Model Ultra Librarian SSL4101T/1518 CAD Model

Description

Introducing the SSL4101T/1518 by NXP

The SSL4101T/1518 is a cutting-edge, high-performance lighting solution from NXP Semiconductors, designed to meet the needs of modern lighting applications. This innovative product is part of NXP's extensive range of lighting ICs, which are renowned for their reliability, efficiency, and versatility. The SSL4101T/1518 is particularly suited for LED lighting systems, offering a flexible and powerful solution for controlling and driving LEDs in a variety of settings.

Key Features

  • High Efficiency: The SSL4101T/1518 is designed to maximize energy efficiency, which is crucial for reducing operational costs and environmental impact. Its high efficiency rating ensures that lighting systems using this IC consume less power while delivering optimal performance.
  • Dimming Capabilities: With advanced dimming features, this product allows for smooth and precise control over light intensity, making it ideal for applications where ambiance or variable lighting is important.
  • Integrated Power Switches: The inclusion of integrated power switches helps to minimize the number of external components required, simplifying the design and reducing the overall system cost.
  • Protection Features: The SSL4101T/1518 comes equipped with numerous protection features, such as overvoltage, overcurrent, and overtemperature protection, ensuring the longevity and safety of the lighting system.

Applications

The versatility of the SSL4101T/1518 makes it suitable for a wide range of lighting applications, including:

  • Residential and commercial LED lighting
  • Architectural lighting
  • Street lighting
  • Emergency lighting systems
  • Industrial lighting solutions

Whether you are designing a new lighting system or upgrading an existing one, the SSL4101T/1518 from NXP provides a comprehensive solution that combines performance, energy efficiency, and reliability. Its advanced features and robust design make it an excellent choice for anyone looking to create high-quality, sustainable lighting systems.

Technical Specifications

The SSL4101T/1518 operates within a wide input voltage range and is compatible with various LED configurations, making it a flexible choice for different design requirements. Its technical specifications are tailored to facilitate easy integration into lighting systems while providing the control and efficiency that modern applications demand.

For detailed technical specifications and application notes, designers and engineers are encouraged to consult the official NXP datasheets and technical documentation available on the NXP Semiconductors website.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20QFND
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5611 $66.9277
15+ $7.8448 $117.6720
23+ $7.5999 $174.7977
32+ $7.3550 $235.3600
41+ $7.1102 $291.5182
55+ $6.3744 $350.5920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess