EN
  • EN
  • DE

LT4055T

Part No LT4055T
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 995232-LT4055T
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT4055T CAD Model

Description

The Linear Technology LT4055T is a versatile and highly reliable power management integrated circuit designed to cater to a wide range of applications. This product is engineered to provide efficient charging and power regulation for lithium batteries, making it an ideal solution for portable devices, medical equipment, and industrial instruments that require a dependable power source.

Key Features

  • Advanced Battery Charging: The LT4055T is equipped with a sophisticated charging algorithm that ensures optimal charging of single-cell lithium batteries. It can handle various lithium chemistries, including Li-Ion, Li-Polymer, and LiFePO4, with precision charge voltage control.
  • Programmable Charge Current: Users can set the charge current according to their specific requirements, providing flexibility for different battery capacities and thermal environments.
  • Integrated Power Transistor: This component includes an internal power transistor, which simplifies the design by reducing external component count and saving board space.
  • Thermal Regulation: The LT4055T features an intelligent thermal regulation system that protects the device and battery by reducing charge current during high temperature conditions.
  • Multiple Safety Features: Safety is a priority with the LT4055T, which incorporates features such as automatic recharge, preconditioning for deeply discharged batteries, and a charge status output signal.

Applications

The LT4055T is suitable for a broad spectrum of applications where efficient and safe battery management is crucial. These include:

  • Portable Consumer Electronics
  • Handheld Medical Devices
  • Uninterruptible Power Supplies (UPS)
  • Personal Navigation Devices
  • Wireless Speakers and Headphones

Technical Specifications

With its wide input voltage range and the ability to operate in a variety of temperature conditions, the LT4055T is designed to be robust and adaptable. The technical specifications include:

  • Input Voltage Range: 4.5V to 20V
  • Charge Current Range: Up to 2A
  • Charge Voltage Accuracy: ±1%
  • Operating Temperature Range: -40°C to 125°C

In summary, the Linear Technology LT4055T is a comprehensive power management solution that combines performance, versatility, and safety to meet the demands of modern battery-powered devices.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess