EN
  • EN
  • DE

LT4256-2CS8#TRPBF

Part No LT4256-2CS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOTSWAP HV AUTO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, Slew Rate, UVLO
Supply Voltage - Operating 10.8 V to 80 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 1.8mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins FB, PWRGD, TIMER, UV
Win Source Part Number 128069-LT4256-2CS8#TRPBF
Family Name LT4256-2
Introduction Date January 21, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT4256-2CS8#TRPBF CAD Model

Description

LT4256-2CS8#TRPBF - High Voltage, Hot Swap Controller

The LT4256-2CS8#TRPBF from Linear Technology is a sophisticated hot swap controller designed to enable safe board insertion and removal from a live backplane. This component is particularly suitable for systems where the power supply rails carry high voltages, as it can handle voltages up to 48V with ease.

Key Features:

  • High Voltage Operation: Capable of operating with supply voltages up to 48V, making it ideal for telecom and datacom applications where high voltage rails are common.
  • Adjustable Current Limit: The device allows for precise setting of the current limit threshold via an external resistor, providing flexibility and protection for various load conditions.
  • Fast Response to Fault Conditions: The LT4256-2CS8#TRPBF reacts quickly to overcurrent and overvoltage conditions, helping to prevent damage to the board and other connected components.
  • Gate Voltage Clamped: The integrated MOSFET gate voltage is clamped to protect the MOSFET from overvoltage, ensuring reliability and longevity of the system.
  • Multi-Function Timer: An onboard multi-function timer offers programmable circuit breaker functionality, which is critical for system recovery and fault management.
  • Automatic Retry or Latch Off: The device can be configured for automatic retry after a fault or to latch off, providing designers with options for system response.
  • Undervoltage Lockout: The undervoltage lockout feature ensures that the controller remains off if the supply voltage is too low, preventing erratic operation.

Applications:

The LT4256-2CS8#TRPBF is versatile and can be used in a wide range of applications, including:

  • Network Servers and Routers
  • Telecommunications Equipment
  • Industrial Systems
  • Power Distribution Systems

With its robust feature set and high voltage capability, the LT4256-2CS8#TRPBF is an excellent choice for designers looking to incorporate hot swap functionality into their high voltage systems, ensuring safety, reliability, and ease of maintenance.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3089 $50.4712
20+ $5.1765 $103.5300
30+ $5.0148 $150.4440
42+ $4.8530 $203.8260
54+ $4.6912 $253.3248
72+ $4.2059 $302.8248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 930 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess