EN
  • EN
  • DE

VF30150C

Part No VF30150C
Manufacturer Vishay
Catalog Electronic Wholesale
Description Dual High-Voltage Trench MOS Barrier Schottky Rectifier Ultra Low VF = 0.56 V at IF = 5 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1279204-VF30150C
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VF30150C CAD Model

Description

The VF30150C is a Schottky Barrier Rectifier manufactured by Vishay. This diode is designed for high-efficiency rectification applications, particularly in switching power supplies, inverters, and other circuits where low forward voltage drop and fast switching speeds are essential. The 'C' in the part number typically indicates a common cathode configuration in a dual diode package.

Applications

  • Switching power supplies: Used as a rectifier in the output stage of switching power supplies to convert AC voltage to DC voltage efficiently.
  • DC-DC converters: Employed in DC-DC converters to rectify the output voltage and improve efficiency.
  • Freewheeling diodes: Used as freewheeling diodes in inductive circuits to protect switching transistors from voltage spikes.
  • Reverse polarity protection: Protects sensitive electronic circuits from damage due to reverse polarity connections.
  • Solar power systems: Used in solar charge controllers and inverters to rectify the DC voltage from solar panels.

Features

  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • High surge current capability: Can withstand high surge currents without failure.
  • Fast switching speed: Reduces switching losses and improves efficiency in high-frequency applications.
  • High junction temperature capability: Allows for operation at high temperatures.
  • RoHS compliant: Complies with RoHS environmental standards.

Benefits

  • Improved efficiency: Reduces power loss and improves the overall efficiency of the circuit.
  • Reduced heat dissipation: Lower forward voltage drop leads to reduced heat generation.
  • Increased reliability: High surge current capability and high junction temperature capability enhance reliability.
  • Compact size: Allows for use in space-constrained applications.
  • Environmentally friendly: RoHS compliance ensures compliance with environmental regulations.

Additional Details

The VF30150C typically features a maximum average forward current of 30A (15A per diode in the dual configuration) and a maximum reverse voltage of 150V. Its low forward voltage drop is typically around 0.5-0.7V at the rated current. The device is typically packaged in a TO-220 or similar through-hole package. Ensure adequate heatsinking is provided to dissipate heat generated during operation, especially at high current levels. Always consult the manufacturer's datasheet for precise electrical characteristics, thermal resistance, and recommended operating conditions.

The VF30150C is a robust and efficient Schottky Barrier Rectifier suitable for a wide range of power electronics applications. Its low forward voltage drop, fast switching speed, and high surge current capability make it an excellent choice for applications where efficiency and reliability are critical.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Maxim Integrated
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621
Intersil Corporation
Lowest to $5.0142
Texas Instruments
Need more? Email Us
International Rectifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0455 $61.3650
70+ $1.6782 $117.4740
110+ $1.6262 $178.8820
150+ $1.5731 $235.9650
190+ $1.5211 $289.0090
255+ $1.3641 $347.8455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess