EN
  • EN
  • DE

LT4256-2IS8

Part No LT4256-2IS8
Manufacturer Linear Technology
Description Positive High Voltage Hot Swap Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206825-LT4256-2IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT4256-2IS8 CAD Model

Description

Linear Technology's LT4256-2IS8: High Voltage Hot Swap Controller

The LT4256-2IS8 is a robust high voltage Hot Swap™ controller designed by Linear Technology to allow a board to be safely inserted and removed from a live backplane. This component is housed in a compact 8-lead SO package, making it an ideal choice for space-constrained applications that require reliable power management solutions.

Key Features

  • Versatile Operating Voltage: The LT4256-2IS8 is engineered to operate over a wide range of supply voltages, from 10.8V to 80V, accommodating various system requirements and ensuring compatibility with high voltage applications.
  • Adjustable Current Limit: This controller offers an adjustable overcurrent threshold, which can be set via an external resistor. This feature provides flexibility in designing protection schemes tailored to specific circuit requirements.
  • Fast Response to Overcurrent Conditions: The LT4256-2IS8 is designed to react swiftly to overcurrent conditions, providing rapid protection to downstream components and preventing damage due to excessive power draw.
  • Gate Voltage Clamped at 15V: To safeguard the external N-channel MOSFET used in the power path, the gate voltage is clamped at 15V, ensuring that the MOSFET operates within its safe limits.
  • Auto-Retry or Latch-Off: The controller can be configured for auto-retry after a fault condition or latch-off, offering designers the choice of automatic system recovery or requiring manual intervention for enhanced safety.

Applications

The LT4256-2IS8 is suitable for a variety of applications where safe power distribution and management are critical. It is commonly used in:

  • Hot swap systems
  • Network servers and storage systems
  • Telecommunications equipment
  • Industrial systems
  • Redundant power supplies
  • High availability systems

Overall, the LT4256-2IS8 from Linear Technology is a highly reliable and versatile solution for managing power in systems that require hot-swapping capabilities. Its robust design and comprehensive feature set make it an essential component for ensuring the safety and integrity of high voltage systems.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9411 $55.7644
8+ $13.0588 $104.4704
12+ $12.6176 $151.4112
18+ $11.7353 $211.2354
23+ $11.2941 $259.7643
28+ $10.8529 $303.8812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess