EN
  • EN
  • DE

IXFA34N65X2

Part No IXFA34N65X2
Manufacturer IXYS
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 34A TO263AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 25 Weeks
Features N-Channel 34A (Tc) 540W (Tc) Surface Mount TO-263AA
Manufacturer IXYS
Series HiPerFET™
Package Tube
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package TO-263AA
Family Name IXFA34
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number IXFA34N65X2X, IXFA34N65X2X-ND
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876063-IXFA34N65X2
Ultra Librarian 3D Model Ultra Librarian IXFA34N65X2 CAD Model

Description

The IXFA34N65X2 is an X2-Class PolarHV™ HiPerFET™ Power MOSFET from IXYS. This MOSFET is specifically designed for high-voltage, high-frequency switching applications where efficiency and robustness are critical. It features a fast intrinsic diode and low gate charge, making it suitable for resonant mode power supplies, ZVS (Zero Voltage Switching) converters, and other high-performance switching circuits.

Applications:

  • Resonant Mode Power Supplies: Ideal for use in resonant converters, providing high efficiency and low EMI.
  • ZVS (Zero Voltage Switching) Converters: Suitable for ZVS topologies, minimizing switching losses and improving efficiency.
  • Plasma Displays: Used in plasma display panels (PDPs) for driving the display cells.
  • Induction Heating: Employed in induction heating systems for efficient power conversion.
  • Welding Equipment: Used in welding inverters for high-frequency switching and power control.

Features:

  • PolarHV™ HiPerFET™ Technology: Provides high voltage capability and fast switching speeds.
  • Fast Intrinsic Diode: Offers low reverse recovery charge (Qrr) and soft recovery characteristics.
  • Low Gate Charge (Qg): Reduces gate drive losses and improves switching efficiency.
  • High Avalanche Energy: Provides robustness against voltage spikes and overvoltage conditions.
  • Isolated Mounting Tab: Simplifies thermal management and provides electrical isolation.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • High Efficiency: Reduces energy consumption and lowers operating costs.
  • Improved Reliability: Ensures long-term system performance and reduces downtime.
  • Simplified Design: Reduces design complexity and speeds up time-to-market.
  • Reduced EMI: Minimizes electromagnetic interference and improves system performance.
  • High Power Density: Enables smaller system size and higher power output.

Additional Details:

The IXFA34N65X2 features a drain-source voltage (VDS) of 650V and a continuous drain current (ID) of up to 34A at 25°C case temperature. The typical RDS(on) is 0.12 Ohms at VGS = 10V. It is available in a TO-263 package and has a gate charge (Qg) of 68nC. The fast intrinsic diode ensures minimal reverse recovery losses, which is crucial for high-frequency switching applications. The device's avalanche capability provides added protection against transient voltage events.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8924 $58.3860
32+ $3.6417 $116.5344
50+ $3.5158 $175.7900
71+ $3.2652 $231.8292
92+ $3.1393 $288.8156
115+ $3.0134 $346.5410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,447 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess