EN
  • EN
  • DE

LT4300A3CMS8

Part No LT4300A3CMS8
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071741-LT4300A3CMS8
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT4300A3CMS8 CAD Model

Description

Product Overview: LT4300A3CMS8

Linear Technology's LT4300A3CMS8 is a robust, high-performance Hot Swap controller designed to simplify the process of safely inserting and removing boards from live backplanes and other power systems. The LT4300A3CMS8 ensures that electronic components are protected from the abrupt inrush of current that can occur during the hot-swapping process, which could otherwise result in damage to the components or the power system.

Key Features

  • Integrated MOSFET: This device includes an internal 0.5Ω N-channel MOSFET, which helps to minimize the number of external components required for operation and simplifies the design process.
  • Adjustable Current Limit: The current limit can be set with a single resistor, providing flexibility to accommodate a variety of board requirements and ensuring compatibility with different system designs.
  • Overcurrent Protection: The LT4300A3CMS8 offers reliable overcurrent protection, which is critical in preventing damage due to excessive loads or short circuits.
  • Undervoltage Lockout: The undervoltage lockout (UVLO) feature ensures that the device only operates when the supply voltage is within an acceptable range, protecting the system from low voltage conditions.
  • Multi-Function Timer: An onboard multi-function timer provides control over the fault timeout duration, offering additional protection and flexibility.
  • Wide Operating Range: The device is designed to function over a wide input voltage range, making it suitable for a broad array of applications.

Applications

The LT4300A3CMS8 is ideal for a range of applications that require safe and reliable power management. It is particularly well-suited for server farms, telecommunications equipment, industrial systems, and any other scenario where boards need to be hot-swapped without interrupting system operation.

Package and Availability

Housed in an MSOP-8 package, the LT4300A3CMS8 offers a compact solution that is both space-efficient and easy to integrate into existing designs. Linear Technology provides comprehensive technical support and documentation to assist designers in implementing the LT4300A3CMS8 into their systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess