The LTC4257-1 from Linear Technology is a robust single-port Power over Ethernet (PoE) controller designed for managing power delivery over Ethernet networks in compliance with the IEEE 802.3af standard. This innovative component is essential for applications where remote devices require power along with data over a single Ethernet cable, simplifying the infrastructure for devices such as IP cameras, VoIP phones, and wireless access points.
Key Features
- IEEE 802.3af Compliant: The LTC4257-1 meets the stringent requirements of the 802.3af standard, ensuring compatibility with other compliant devices and systems.
- Integrated Detection and Classification: It features built-in detection and classification functions, enabling the controller to identify connected PoE-capable devices and determine their power requirements.
- Power Good Output: A "power good" output signal is provided, offering real-time feedback on the status of the power delivery process.
- High Surge Protection: The device is designed to handle high surge events, providing enhanced reliability and protection for connected equipment.
- Midspan Backoff Timing: The LTC4257-1 supports midspan backoff timing, which allows for efficient power management in multi-port systems.
- Hot Swap Capability: Hot swap capability ensures that the Ethernet port is protected during insertion or removal of powered devices, preventing damage and downtime.
Applications
- IP Security Cameras
- Voice Over IP Phones (VoIP)
- Wireless Access Points (WAPs)
- Network Routers and Switches
- Industrial Control Systems
The LTC4257-1 is an ideal solution for network administrators and product designers looking to integrate PoE capabilities into their systems. Its robust feature set ensures reliable operation and compatibility with a wide range of PoE devices, making it a versatile choice for a multitude of PoE applications.