Introducing the LT4309CDE from Linear Technology
The LT4309CDE is a high-performance, versatile diode-OR controller that enhances power system reliability in a wide array of applications. Designed by Linear Technology, now part of Analog Devices, this device is ideal for systems that require redundancy or that need to combine power from multiple sources efficiently.
At the heart of the LT4309CDE is its ability to control external N-channel MOSFETs to create a low-loss diode function with a forward voltage drop that is significantly lower than what is achievable with traditional Schottky diodes. This feature is critical for applications where efficiency is paramount, as it helps to reduce power loss and heat dissipation.
The LT4309CDE operates over a wide voltage range, from 4V to 80V, making it suitable for a variety of power systems. It also features a fast turn-on time and provides a gate drive for an external N-channel MOSFET, ensuring that power is seamlessly transferred between sources without interruption. The device's unique design allows for multiple units to be connected in parallel, enabling the sharing of higher current loads and adding redundancy for enhanced system reliability.
Furthermore, the LT4309CDE incorporates a number of safety features to protect both the power system and the controller itself. It includes under-voltage lockout, over-current protection, and thermal shutdown. The device also offers status outputs to indicate whether the external MOSFET is on or off, as well as a power good output to signal when the output voltage is within a specified range.
With its compact 12-lead DFN package, the LT4309CDE is designed for space-constrained applications. It is perfect for use in telecom/datacom systems, automotive applications, industrial equipment, and anywhere else where efficient power distribution and redundancy are necessary.
Overall, the LT4309CDE from Linear Technology is a robust and efficient solution for managing multiple power sources in complex electronic systems, ensuring continuous operation and enhancing overall system reliability.