Product Overview: LT4352CMS10PBF
The LT4352CMS10PBF is a high-performance, robust ORing controller integrated circuit (IC) designed by Linear Technology, which is now part of Analog Devices. This IC is engineered to enhance the reliability of a system's power supply by enabling the seamless transition between multiple power sources. It is an ideal solution for systems requiring redundancy in their power supplies, such as servers, telecommunications equipment, and industrial applications.
Key Features
- Wide Operating Voltage Range: The LT4352CMS10PBF can operate over a broad input voltage range, typically from 9V to 80V, making it versatile for various applications.
- Low Forward Voltage Drop: It features a low voltage drop across the MOSFET, which minimizes power loss and heat dissipation, thereby increasing system efficiency.
- Fast Switching Capability: This IC provides rapid switching between power sources without significant interruption, ensuring a stable power supply to the load.
- Reverse Input Protection: The LT4352CMS10PBF is equipped with reverse input protection to safeguard against negative voltages, which can potentially damage the system.
- Overcurrent Protection: It includes overcurrent protection to prevent damage from excessive current conditions.
- Thermal Shutdown: The device features thermal shutdown functionality to protect against overheating.
Applications
The LT4352CMS10PBF is suitable for a wide array of applications that require reliable power supply redundancy, including:
- Redundant Power Systems
- Data Centers and Server Farms
- Telecommunication Equipment
- Industrial Control Systems
- High-Availability Systems
Package and Quality
The LT4352CMS10PBF comes in a compact 10-lead MSOP package, which is conducive for space-constrained applications. It is also RoHS compliant, ensuring adherence to environmental standards and regulations. Linear Technology's commitment to quality means that this product is manufactured to the highest standards, ensuring reliability and performance in critical systems.
Overall, the LT4352CMS10PBF from Linear Technology is a top-tier solution for systems that cannot afford downtime and require seamless power supply switching with minimal disruption.