EN
  • EN
  • DE
  • IT

LT4356IDE-3#TRPBF

Part No LT4356IDE-3#TRPBF
Manufacturer Linear Technology
Catalog Surge Suppression ICs
Description IC SURGE STOPPER ADJ 12-DFN / Surge Stopper Automotive 12-Pin DFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology
Packaging Reel package
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-DFN (4x3)
Voltage - Working 4 ~ 80V
Win Source Part Number 781435-LT4356IDE-3#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT4356-3
Introduction Date March 18, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT4356IDE-3#TRPBF CAD Model

Description

The LT4356IDE-3#TRPBF is a robust surge stopper device designed to protect electronics from high voltage transients and surges. Manufactured by Linear Technology, now part of Analog Devices, this component is engineered to safeguard sensitive automotive, industrial, and portable equipment from unexpected voltage spikes that can lead to catastrophic failure.

Key Features:

  • Overvoltage Protection: The LT4356 regulates overvoltage events such as load dump in vehicles, by controlling the gate of an external N-channel MOSFET to act as a variable resistor, thus limiting the output voltage.
  • Wide Operating Range: This device can handle a wide input voltage range from 4V to 80V, making it versatile for various applications.
  • Adjustable Overvoltage Lockout: Users can set the desired overvoltage lockout threshold using an external resistor divider.
  • Reverse Input Protection: It can withstand and protect against negative input voltages down to -40V without damage to itself or the load.
  • Low Quiescent Current: With a low shutdown current of only 7μA, the LT4356 ensures efficient power management, making it suitable for battery-powered systems.

Applications:

  • Automotive Electronics
  • Industrial Control Systems
  • Avionic and Marine Systems
  • Transient Voltage Suppression
  • Portable Instrumentation

The LT4356IDE-3#TRPBF is available in a 12-lead (4mm × 3mm) DFN package, offering a compact solution for space-constrained applications. This surge stopper integrates seamlessly into existing designs, ensuring that devices remain operational and reliable even in harsh electrical environments. Its robustness, combined with ease of use and flexibility, make it an essential component for any design requiring solid surge protection.

With the LT4356IDE-3#TRPBF, designers can confidently create systems that stand up to the rigors of real-world voltage challenges, ensuring both safety and longevity of the electronic components they are tasked to protect.

You May Also Be Interested in

Bourns Inc.
SUPPRESSOR TCS DUAL 40V 250MA
Lowest to $1.4358
Analog Devices Inc.
IC SURGE STOPPER ADJ 16-SOIC
Lowest to $9.5927
Texas Instruments
IC DIODE INTERFACE PROT 16SSOP
Lowest to $93.2331
Analog Devices Inc.
IC SURGE STOPPER HV 16-SOIC
Lowest to $58.1654
Analog Devices Inc.
IC LOW CUR SURGE STOPPER 10DFN
Lowest to $13.0964
Bourns Inc.
SURGE SUPP TBU 100MA 250VIMP SMD
Lowest to $1.8230
Texas Instruments
33V PRECISION SURGE PROTECTION
Lowest to $0.4747
Analog Devices Inc.
IC SURGE STOPPER W/DIODE 14DFN
Lowest to $13.0491
Texas Instruments
UNIDIR PRECISION SURGE DIODE
Lowest to $0.4816

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3776 $56.8880
11+ $9.3354 $102.6894
17+ $9.0437 $153.7429
23+ $8.7520 $201.2960
30+ $8.4602 $253.8060
40+ $7.5851 $303.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,836 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess