EN
  • EN
  • DE
  • IT

LT4356IMS-1#PBF

Part No LT4356IMS-1#PBF
Manufacturer Linear Technology
Catalog Surge Suppression ICs
Description IC OVERVOLT PROT REG 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD (SMT)
Case / Package 10-MSOP
Voltage - Working 4 to 80V
Win Source Part Number 135686-LT4356IMS-1#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT4356IMS-1#PBF CAD Model

Description

The LT4356IMS-1#PBF is a robust surge stopper designed to protect sensitive electronic circuits from high voltage spikes and surges that can occur in a variety of demanding environments. Manufactured by Linear Technology, a leader in high-performance analog integrated circuits, this device is engineered to safeguard your applications from transient overvoltage conditions, ensuring reliability and longevity of your electronic systems.

Key Features:

  • Overvoltage Protection: The LT4356IMS-1#PBF provides a safeguard against overvoltage transients, clamping input voltages to a safe level for downstream components.
  • Wide Operating Voltage Range: This surge stopper operates effectively across a wide input voltage range, accommodating various application requirements.
  • Adjustable Output Clamp Voltage: Users can set the clamp voltage to a desired level using an external resistor divider, offering flexibility in different circuit designs.
  • Low Quiescent Current: The device features a low current draw in idle state, which is beneficial for power-sensitive applications.
  • Reverse Input Protection: It is capable of withstanding reverse input voltages without damage, providing additional reliability in complex electrical systems.
  • Multi-Functional: The LT4356IMS-1#PBF can also serve as an inrush current limiter, enhancing its utility in applications where power supply turn-on needs to be controlled.

Applications:

The LT4356IMS-1#PBF is versatile and can be employed in a wide range of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Avionics and marine electronics
  • Power supply protection
  • Telecommunications infrastructure

Package and Quality:

The device is offered in a compact MSOP-10 package, which is suitable for space-constrained applications. The part number suffix 'PBF' indicates that it is lead-free and RoHS compliant, aligning with current environmental standards for electronic components.

In conclusion, the LT4356IMS-1#PBF from Linear Technology is an indispensable component for any application requiring robust protection from voltage transients. Its comprehensive feature set and flexible design options make it an ideal choice for a wide array of electronic systems.

You May Also Be Interested in

Bourns Inc.
SURGE SUPP TBU 100MA 250VIMP SMD
Lowest to $1.8230
Bourns Inc.
SURGE SUP TBU ETH 180MA 850VIMP
Lowest to $0.6468
Texas Instruments
33V PRECISION SURGE PROTECTION C
Lowest to $0.2780
Analog Devices Inc.
IC SURGE STOPPER ADJ 16-SOIC
Lowest to $9.5927
Analog Devices Inc.
IC SURGE STOPPER ADJ 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC SURGE STOPPER HV 16-SOIC
Lowest to $7.5694
Bourns Inc.
SURGE SUPP TBU 200MA 500VIMP SMD
Lowest to $1.2947
Analog Devices Inc.
IC SURGE STOPPER HV 12-DFN
Need more? Email Us
Analog Devices Inc.
IC SURGE STOPPER HV 16-SOIC
Lowest to $58.1654

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5510 $52.4080
19+ $5.3752 $102.1288
29+ $5.2072 $151.0088
40+ $5.0392 $201.5680
52+ $4.8712 $253.3024
69+ $4.3673 $301.3437
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,780 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess