EN
  • EN
  • DE

LT5400AIMS8E-1#TRPBF

Part No LT5400AIMS8E-1#TRPBF
Manufacturer Linear Technology
Catalog Resistor Networks, Arrays
Description RES ARRAY 4 RES 10K OHM 8TSSOP / Quad Matched Resistor Network Automotive 8-Pin MSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Linear Technology
Series LT5400
Packaging Reel package
Circuit Type Isolated
Resistance (Ohms) 10k
Tolerance ±7.5%
Number of Resistors 4
Number of Pins 8
Power Per Element 800mW
Temperature Coefficient ±25ppm/°C
Operating Temperature Range -40°C ~ 85°C
Applications Voltage Divider (TCR Matched)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-EP
Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Maximum) 0.043" (1.10mm)
Win Source Part Number 781460-LT5400AIMS8E-1#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT5400
Introduction Date April 25, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT5400AIMS8E-1#TRPBF CAD Model

Description

Overview of LT5400AIMS8E-1#TRPBF

The LT5400AIMS8E-1#TRPBF is a high-precision, quad matched resistor network that offers excellent stability and accuracy for precision applications. Manufactured by Linear Technology, now part of Analog Devices, this resistor network comes in an MSOP-8 package and is designed for situations where tight resistor matching and temperature coefficients are critical.

Key Features

  • Resistance Value: The LT5400AIMS8E-1#TRPBF has a fixed resistance value, providing reliable and consistent performance across the network.
  • Matched Resistors: The resistors are matched to high precision, which is essential for applications requiring closely matched parameters, such as differential amplifiers or current sensing circuits.
  • Temperature Coefficient: It boasts an excellent temperature coefficient, ensuring that resistance values remain stable across a wide range of temperatures.
  • Package Type: The device is offered in a compact MSOP-8 package, making it suitable for space-constrained applications.
  • Surface-Mount Device: As a surface-mount device, it is ideal for modern, automated PCB assembly processes and can be easily integrated into various electronic systems.

Applications

The LT5400AIMS8E-1#TRPBF is versatile and can be used in a variety of applications, including:

  • Precision instrumentation
  • Bridge circuits
  • Differential signal conditioning
  • Current sensing
  • High-performance filters

Reliability and Quality

Linear Technology's commitment to quality ensures that the LT5400AIMS8E-1#TRPBF resistor network meets stringent industry standards for performance and reliability. This makes it a trusted choice for engineers and designers who require the highest level of precision and accuracy in their electronic designs.

In summary, the LT5400AIMS8E-1#TRPBF from Linear Technology is a high-quality, precision-matched resistor network that offers stable performance and is well-suited for applications demanding high precision and accuracy. Its compact form factor and surface-mount design make it an excellent choice for modern electronic systems where space and reliability are at a premium.

You May Also Be Interested in

KOA Speer
Resistor Networks & Arrays 1/16watt 15Kohms 5% CONCAVE SQUARE
Need more? Email Us
Royal Ohm
4D02WGF1002TCE Royalohm Resistor Networks & Arrays 1/16W 0.01 10K datasheet, inventory, & pricing.
Lowest to $0.0126
Panasonic
RES ARRAY 4 RES 1K OHM 0502
Lowest to $0.0620
Panasonic
EXB-S8V102J Panasonic Resistor Networks & Arrays Resistor Array Chip 4 elements datasheet, inventory, & pricing.
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 475 OHM 1206
Need more? Email Us
Analog Devices Inc.
RES ARRAY 4 RES 1K OHM 8TSSOP
Lowest to $17.5940
Yageo
RES ARRAY 8 RES 22K OHM 1206
Need more? Email Us
Royal Ohm
Resistor Networks & Arrays 1/16W 0.05 10K
Lowest to $0.0131
Royal Ohm
4D03WGJ0101T5E Royalohm Resistor Networks & Arrays 1/16W 0.05 100R datasheet, inventory, & pricing.
Lowest to $0.0175

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.4723 $64.4169
6+ $17.6183 $105.7098
9+ $17.0678 $153.6102
13+ $16.5172 $214.7236
16+ $15.9666 $255.4656
21+ $14.3149 $300.6129
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,715 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess