EN
  • EN
  • DE

LT5520EUF

Part No LT5520EUF
Manufacturer Linear Technology
Description 1.3GHz to 2.3GHz High Linearity Upconverting Mixer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206863-LT5520EUF
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT5520EUF CAD Model

Description

The Linear Technology LT5520EUF is a high-performance, active mixer that is designed to cater to the demanding requirements of wireless system applications. This versatile component is adept at handling frequency conversion for various communication standards, including those used in cellular telephony, wireless local loop (WLL), and broadband wireless access (BWA).

Key Features

  • High Linearity Performance: The LT5520EUF offers exceptional linearity, making it suitable for applications where maintaining signal integrity is critical. This feature ensures low distortion and high-quality signal transmission.
  • Wide Frequency Range: This mixer operates over a broad frequency range, accommodating both intermediate frequency (IF) and radio frequency (RF) bands. This flexibility allows it to be used in various systems without the need for multiple, frequency-specific components.
  • Integrated LO Buffer: The inclusion of an integrated local oscillator (LO) buffer simplifies the design and reduces the number of external components required, leading to a more compact and cost-effective solution.
  • Low Power Consumption: Designed with power efficiency in mind, the LT5520EUF minimizes power consumption, making it ideal for battery-powered devices and systems where power availability is a concern.

Applications

  • Cellular Telephony
  • Wireless Local Loop (WLL)
  • Broadband Wireless Access (BWA)
  • Wireless Infrastructure
  • Portable Radio Equipment

Technical Specifications

The mixer has a conversion gain of 2.7 dB, with an input IP3 of 24.4 dBm at 900 MHz. It operates over a temperature range of -40°C to 85°C, making it reliable in a variety of environmental conditions. The device comes in a compact 16-lead QFN package, which is RoHS compliant and suitable for surface mount technology (SMT).

Conclusion

The LT5520EUF from Linear Technology is a testament to the company's commitment to providing innovative solutions for the wireless communications market. Its high linearity, broad frequency range, and low power consumption make it an excellent choice for designers seeking a high-quality, versatile mixer for their RF and IF applications.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess