EN
  • EN
  • DE

LT5568EUF#PBF

Part No LT5568EUF#PBF
Manufacturer Linear Technology
Catalog RF Modulators
Description IC DIRECT QUADRATURE MOD 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Modulator
LO Frequency 550MHz to 1.25GHz
RF Frequency 700MHz to 1.05GHz
P1dB 8.3dBm
Noise Floor -160.3dBm/Hz
Output Power -2.8dBm
Operating Supply Current 165mA
Supply Voltage - Operating 4.5 V to 5.25 V
Test Frequency 850MHz
Dimension 16-WQFN Exposed Pad
Win Source Part Number 086371-LT5568EUF#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT5568EUF#PBF CAD Model

Description

Product Overview: LT5568EUF#PBF

The LT5568EUF#PBF is a high-performance, low-power mixer from Linear Technology, designed to meet the demanding requirements of wireless communication applications. This product is an ideal choice for frequency conversion in RF and IF stages of a communication system, offering a wide frequency range and excellent linearity.

Key Features

  • High Linearity: With an outstanding IIP3 (Input Third-Order Intercept) performance, the LT5568EUF#PBF provides excellent linearity, which is crucial for maintaining signal integrity in complex modulation schemes.
  • Broadband Frequency Range: The mixer supports a wide range of frequencies, making it versatile for various applications, including cellular, PCS, 3G, and 4G networks, as well as other wireless communication systems.
  • Low Power Consumption: Designed for power-sensitive applications, this mixer operates with a low supply current, helping to extend battery life in portable devices.
  • Integrated LO Buffer: The integrated LO (Local Oscillator) buffer simplifies the design by reducing the number of external components required, leading to a more compact system design.
  • Single-ended RF and IF Ports: The single-ended RF and IF ports allow for easier board layout and simplified interfacing with other components in the signal chain.

Applications

  • Wireless Infrastructure
  • Portable Wireless Devices
  • Point-to-Point and Point-to-Multipoint Radios
  • Software Defined Radios (SDR)
  • Test Equipment

Product Specifications

The LT5568EUF#PBF operates over a temperature range of -40°C to 85°C, making it suitable for a wide range of environments. It is available in a compact, 16-lead QFN package, which ensures minimal footprint on the PCB. The part number LT5568EUF#PBF denotes the RoHS-compliant version, ensuring compliance with environmental regulations.

Linear Technology's commitment to high-quality and performance is evident in the LT5568EUF#PBF mixer, offering designers a reliable and efficient solution for their RF and IF frequency conversion needs.

You May Also Be Interested in

Analog Devices Inc.
GaAs HBT VECTOR MODULATOR 700 - 1000 MHz | RF MODULATOR 700MHZ-1GHZ 16VFQFN
Lowest to $26.3025
Analog Devices Inc.
RF MODULATOR 16VFQFN
Need more? Email Us
Linear Technology
LTC5598 - 5MHZ TO 1600MHZ HIGH L / RF Modulator IC
Lowest to $58.6467
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Lowest to $0.2889
Analog Devices Inc.
IC QUADRATURE MOD 700MHZ 16TSSOP / RF Modulator IC 700MHz ~ 2.7GHz 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Lowest to $6.7233
Analog Devices Inc.
SiGe WIDEBAND DIRECT MODULATOR RFIC, 100 - 4000 MHz | RF MODULATOR 100MHZ-4GHZ 24VFQFN
Lowest to $3.6786
Analog Devices Inc.
RF MODULATOR 1.8GHZ-2.2GHZ 16QFN
Lowest to $30.0001
Analog Devices Inc.
RF MODULATOR 700MHZ-6GHZ 24WFQFN
Lowest to $71.6912
Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8974 $65.3844
13+ $8.9409 $116.2317
21+ $8.6613 $181.8873
28+ $8.3818 $234.6904
36+ $8.1035 $291.7260
48+ $7.2650 $348.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,060 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess