EN
  • EN
  • DE

LT5568-2EUF#PBF

Part No LT5568-2EUF#PBF
Manufacturer Linear Technology
Catalog RF Modulators
Description IC DIRECT QUADRATURE MOD 16-QFN / Quadrature Mod 16-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tube
Function Modulator
LO Frequency 550MHz ~ 1.25GHz
RF Frequency 700MHz ~ 1.05GHz
P1dB 8.3dBm
Noise Floor -160.3dBm/Hz
Output Power -2.8dBm
Operating Supply Current 165mA
Operating Supply Voltage 4.5 V ~ 5.25 V
Test Frequency 850MHz
Package 16-WQFN Exposed Pad
Win Source Part Number 781473-LT5568-2EUF#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT5568-2
Introduction Date March 13, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT5568-2EUF#PBF CAD Model

Description

Product Overview: LT5568-2EUF#PBF

The LT5568-2EUF#PBF is a high-performance, low-power mixer IC designed and manufactured by Linear Technology, a leader in the design and production of high-performance analog integrated circuits. This product is well-suited for RF and IF applications in various communication systems, offering a blend of features that make it a versatile component for designers.

Key Features

  • High Linearity: With an exceptional IIP3 (Input Third-Order Intercept) performance, the LT5568-2EUF#PBF ensures low distortion and high-quality signal mixing, making it ideal for demanding wireless applications.
  • Low Noise Figure: The device boasts a low noise figure, which is critical for maintaining signal integrity in receiver chains and improving overall system sensitivity.
  • Broadband Frequency Range: It operates over a wide frequency range, accommodating various RF and IF bands, thus providing design flexibility across different applications.
  • Integrated LO Buffer: The mixer includes an integrated LO (Local Oscillator) buffer, simplifying the design and reducing the need for external components.
  • Power Efficiency: It is designed for low power consumption, which is essential for battery-powered devices and energy-efficient systems.
  • Compact Package: The LT5568-2EUF#PBF is available in a small 16-lead QFN package, minimizing the PCB footprint and enabling use in space-constrained applications.

Applications

The LT5568-2EUF#PBF is an excellent choice for a variety of applications, including:

  • Wireless infrastructure (Base stations, Repeaters, Femtocells)
  • Broadband wireless services (WiMAX, LTE, 5G)
  • Point-to-point communication systems
  • CATV and broadband cable systems
  • Test equipment and instrumentation

Conclusion

Overall, the LT5568-2EUF#PBF from Linear Technology stands out as a highly integrated, efficient, and flexible mixer IC that can meet the rigorous demands of modern RF and IF signal processing. With its high linearity, low noise figure, and wide frequency range, it is poised to be a key component in the advancement of communication technology.

You May Also Be Interested in

Analog Devices Inc.
RF MODULATOR 400MHZ-3GHZ 40WFQFN
Lowest to $31.7218
Analog Devices Inc.
RF MODULATOR 100MHZ-4GHZ 48VFQFN
Lowest to $17.7142
Analog Devices Inc.
RF MODULATOR 16VFQFN
Need more? Email Us
Linear Technology
LTC5598 - 5MHZ TO 1600MHZ HIGH L / RF Modulator IC
Lowest to $58.6467
Analog Devices Inc.
GaAs HBT VECTOR MODULATOR 700 - 1000 MHz | RF MODULATOR 700MHZ-1GHZ 16VFQFN
Lowest to $26.3025
Analog Devices Inc.
F-MOD QUADRATURE MODULATOR
Lowest to $10.3465
Analog Devices Inc.
PHASED ARRAY-RADAR CHIPSET-AESA
Lowest to $684.2106
Intersil
TELECOM CIRCUIT, 1-FUNC, PQFP100 / RF Modulator IC
Lowest to $47.0628
Analog Devices Inc.
RF Modulator IC 3GHz ~ 4GHz 24-VFQFN Exposed Pad, CSP
Lowest to $18.7687

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4029 $65.6116
8+ $13.4588 $107.6704
12+ $13.0382 $156.4584
16+ $12.6176 $201.8816
21+ $12.1970 $256.1370
28+ $10.9353 $306.1884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess