EN
  • EN
  • DE

A3PE600-FG484I

Part No A3PE600-FG484I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 270 I/O 484FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Features series Field Programmable Gate Array (FPGA) IC 270 110592 484-BGA
Manufacturer Microchip Technology
Series ProASIC3E
Package Tray
Number of I/O 270
Operating Temperature Range -40°C ~ 100°C (TJ)
Mounting Surface Mount
Package 484-BGA
Case / Package 484-FPBGA (23x23)
Family Name A3PE600
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908977-A3PE600-FG484I
Ultra Librarian 3D Model Ultra Librarian A3PE600-FG484I CAD Model

Description

The A3PE600-FG484I is a high-performance, feature-rich Field Programmable Gate Array (FPGA) from Microchip Technology, designed to meet the needs of a wide range of applications. This versatile FPGA is part of Microchip's ProASIC3 series, which offers a perfect blend of flexibility, speed, and reliability for designers looking to create cutting-edge products.

Key Features

  • Density and Performance: The A3PE600-FG484I boasts 600K system gates, providing ample logic for complex designs. Its high-speed user I/Os and internal performance are tailored to support demanding system requirements.
  • Low Power Consumption: As part of Microchip's low-power FPGA offerings, this device ensures power efficiency, making it ideal for power-sensitive applications.
  • Security: With its built-in security features, the A3PE600-FG484I offers protection against unauthorized access, ensuring the integrity and confidentiality of your designs.
  • Package Type: The device comes in a Fine Pitch Ball Grid Array (FBGA) package with 484 pins, providing a compact footprint and ease of integration into various systems.
  • Temperature Range: This FPGA is specified for the industrial temperature range, operating reliably from -40°C to 85°C, making it suitable for harsh environments.
  • Flash Technology: Utilizing flash-based technology, the A3PE600-FG484I allows for instant-on capabilities and is reprogrammable, offering flexibility in development and deployment.

Applications

The A3PE600-FG484I is designed for a wide array of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Telecommunications infrastructure
  • Aerospace and defense systems
  • Medical equipment
  • Consumer electronics

With its robust feature set, the A3PE600-FG484I from Microchip Technology stands out as a superior choice for designers who require a high-performance, secure, and power-efficient FPGA solution.

You May Also Be Interested in

Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 197 I/O 381CABGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 73 I/O 100TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess