EN
  • EN
  • DE

LTC1198-2ACS8

Part No LTC1198-2ACS8
Manufacturer Linear Technology
Description 8-Bit, SO-8, 1MSPS ADCs with Auto-Shutdown Options
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207231-LTC1198-2ACS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1198-2ACS8 CAD Model

Description

Linear Technology LTC1198-2ACS8: High-Speed, Low-Power, 8-Bit ADC

The LTC1198-2ACS8 is a high-performance 8-bit analog-to-digital converter (ADC) from Linear Technology, designed to offer excellent speed and power efficiency for a wide range of applications. This ADC operates with a single 5V power supply and is capable of sample rates up to 1.25Msps, making it an ideal choice for high-speed data acquisition systems, digital signal processing, and other demanding applications where rapid conversion of analog signals to digital data is required.

Key features of the LTC1198-2ACS8 include its low power consumption and small footprint. The device consumes only 5mA of supply current when converting at the full 1.25Msps rate, and the power dissipation decreases at lower speeds, which is crucial for battery-powered and portable applications. Furthermore, the LTC1198-2ACS8 comes in a compact 8-lead SOIC package, ensuring it can fit into space-constrained designs without sacrificing performance.

The LTC1198-2ACS8 boasts a differential input range of ±Vref, with an external reference voltage that can be set anywhere between 100mV and Vcc. This flexibility allows designers to optimize the converter for various input signal amplitudes, ensuring accurate and precise digital representations of the analog inputs. Additionally, the ADC features a nap and sleep mode, which can be used to reduce power consumption when the device is not actively converting.

With its parallel interface, the LTC1198-2ACS8 provides easy integration into existing digital systems. The fast 8-bit data output ensures quick and efficient data transfer, minimizing latency and facilitating real-time processing. Moreover, the ADC's guaranteed specifications over the industrial temperature range (-40°C to 85°C) make it reliable for use in harsh environments.

In summary, the LTC1198-2ACS8 from Linear Technology stands out as a high-speed, low-power ADC solution, suitable for a variety of applications that require rapid and accurate analog-to-digital conversion. Its combination of speed, power efficiency, and compact design make it an excellent choice for designers looking to enhance their systems with a robust and versatile ADC component.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7526 $61.2682
17+ $7.1818 $122.0906
25+ $6.9566 $173.9150
35+ $6.7325 $235.6375
45+ $6.5084 $292.8780
60+ $5.8351 $350.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess