EN
  • EN
  • DE

LA77000

Part No LA77000
Manufacturer ON Semiconductor
Catalog RF Modulators
Description IC MODULATOR RF VHF 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer ON Semiconductor
Status Obsolete(EOL)
Win Source Part Number 070675-LA77000
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LA77000 CAD Model

Description

The LA77000 from ON Semiconductor is a highly sophisticated and versatile integrated circuit designed for the modern electronics market. As a leading component in its category, the LA77000 is engineered to deliver exceptional performance and reliability for a wide range of applications.

Key Features

  • High Integration: The LA77000 integrates multiple functions into a single chip, reducing the need for additional components and simplifying circuit design.
  • Efficiency: With its power-saving features, the device ensures efficient operation, making it suitable for energy-sensitive applications.
  • Durability: Manufactured with ON Semiconductor's cutting-edge technology, the LA77000 is built to withstand harsh conditions and provide a long operational lifespan.
  • Compatibility: The device is designed to be compatible with a broad range of peripheral components, offering flexibility in system design.

Applications

The LA77000 is ideal for use in various applications, including but not limited to:

  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Communication devices

Technical Specifications

Parameter Value
Supply Voltage Specified Range
Operating Temperature Specified Range
Package Type Industry Standard
Quality and Reliability High Standards

Support and Resources

ON Semiconductor provides comprehensive support and resources for the LA77000, including detailed datasheets, application notes, and design tools. Customers can access technical support for product integration and troubleshooting, ensuring a smooth design process and rapid deployment into the market.

For more information about the LA77000 and other innovative solutions from ON Semiconductor, visit the official website or contact your local sales representative.

You May Also Be Interested in

Linear Technology
LTC5598 - 5MHZ TO 1600MHZ HIGH L / RF Modulator IC
Lowest to $58.6467
Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us
ON Semiconductor
RF MODULATOR IC / RF Modulator IC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Lowest to $5.3407
Texas Instruments
RF MODULATOR 30WFBGA/DSBGA
Need more? Email Us
Analog Devices Inc.
PHASED ARRAY-RADAR CHIPSET-AESA
Lowest to $684.2106
RF Micro Devices
RF MODULATOR 1.5GHZ-2.5GHZ 16QFN
Lowest to $21.8181
Analog Devices Inc.
GaAs HBT VECTOR MODULATOR 700 - 1000 MHz | RF MODULATOR 700MHZ-1GHZ 16VFQFN
Lowest to $26.3025
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Lowest to $0.2889

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.2915 $81.8745
6+ $22.3931 $134.3586
8+ $21.6932 $173.5456
12+ $20.9933 $251.9196
15+ $20.2945 $304.4175
20+ $18.1947 $363.8940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess