EN
  • EN
  • DE

LT5579IUH#PBF

Part No LT5579IUH#PBF
Manufacturer Linear Technology
Catalog RF Mixers
Description IC MIXER 1.5-3.8GHZ 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
RF Type Cellular, CDMA2000, EDGE, GPRS, GSM
Frequency 1.5GHz to 3.8GHz
Number of Mixers 1
Gain 2.6dB
Noise Figure 9.9dB
Operating Supply Current 250mA
Supply Voltage - Operating 3.15 V to 3.6 V
Case / Package 24-QFN (5x5)
Win Source Part Number 1059938-LT5579IUH#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT5579IUH#PBF CAD Model

Description

Product Overview: LT5579IUH#PBF

The LT5579IUH#PBF is a high-performance, low noise mixer IC designed and manufactured by Linear Technology, a brand known for its high-quality analog integrated circuits. This mixer is an ideal choice for RF and IF applications that demand excellent linearity, wide dynamic range, and low distortion.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it suitable for various communication systems, including base stations, wireless infrastructure, and software-defined radios.
  • High Linearity: It boasts an outstanding IIP3 (Input Third-Order Intercept) performance, which is critical for maintaining signal integrity in complex signal environments.
  • Low Noise Figure: With its low noise figure, the LT5579IUH#PBF ensures a high signal-to-noise ratio, which is crucial for high-quality signal reception.
  • Integrated LO Buffer: The mixer includes an integrated LO buffer, simplifying the design and reducing the need for external components.
  • Wide Supply Voltage Range: It supports a supply voltage range from 4.5V to 5.25V, providing flexibility in various power supply scenarios.

Applications

  • Cellular base stations
  • Wireless infrastructure
  • Software-defined radios (SDR)
  • RF and IF frequency conversion
  • Test equipment

Product Specifications

The LT5579IUH#PBF comes in a compact QFN package, designed for space-constrained applications. It operates over a temperature range from -40°C to 85°C, ensuring reliable performance in diverse environmental conditions. The mixer's conversion gain is optimized to provide consistent performance across the entire frequency range.

Quality and Reliability

Linear Technology is committed to delivering products of the highest quality. The LT5579IUH#PBF is manufactured under strict quality control processes, ensuring that each unit meets the company's rigorous standards for performance and reliability.

In summary, the LT5579IUH#PBF from Linear Technology is a versatile, high-performance mixer that offers excellent linearity, low noise, and a wide operating frequency range. It is an excellent choice for designers looking to create high-fidelity RF and IF systems that require precise signal processing capabilities.

You May Also Be Interested in

MACOM Technology Solutions
MIXER.OPEN CARRIER
Need more? Email Us
M74
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER 8-43 GHZ DIE
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0239 $60.0717
7+ $16.4298 $115.0086
10+ $15.9164 $159.1640
13+ $15.4030 $200.2390
17+ $14.8895 $253.1215
23+ $13.3492 $307.0316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 843 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess