EN
  • EN
  • DE

LT6002CGN#PBF

Part No LT6002CGN#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 60KHZ RRO 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.018 V/μs
Gain Bandwidth Product (GBP) 60kHz
Current - Input Bias 4nA
Voltage - Input Offset 500μV
Operating Supply Current 20μA
Channel Output Current 10mA
Supply Voltage - Operating 1.8 V to 16 V, ±0.9 V to 8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 072410-LT6002CGN#PBF
Ultra Librarian 3D Model Ultra Librarian LT6002CGN#PBF CAD Model

Description

The LT6002CGN#PBF is a high-performance operational amplifier (op amp) from Linear Technology, designed to meet the requirements of precision, low power applications. This dual operational amplifier is ideal for battery-powered systems and portable devices due to its ultra-low supply current, which is merely 13µA per amplifier at 5V. It is also characterized by its rail-to-rail input and output swing, which provides the maximum possible dynamic range at any supply voltage.

This op amp operates over a wide supply voltage range of 1.6V to 16V, making it extremely versatile for various applications. The LT6002CGN#PBF is offered in a compact 8-lead MSOP package, ensuring a minimal footprint on your circuit board while providing robust performance.

Key Features:

  • Low Supply Current: 13µA per amplifier, ideal for battery-powered and portable applications.
  • Wide Supply Voltage Range: 1.6V to 16V, accommodating a diverse range of use cases.
  • Rail-to-Rail Input and Output: Allows for maximum dynamic range, making it suitable for single-supply operations as well as dual supply applications.
  • Offset Voltage: 500µV max for precision applications.
  • Temperature Range: Operational from -40°C to 125°C, ensuring reliability across various environmental conditions.
  • Package: Available in an 8-lead MSOP package for a compact design.

Applications:

  • Portable Medical Devices
  • Test Equipment
  • Sensor Signal Conditioning
  • Battery-Powered Instruments
  • Low Power Filters
  • Data Acquisition Systems

The LT6002CGN#PBF from Linear Technology is a testament to the company's commitment to providing innovative solutions for power-conscious designs. Its combination of low power consumption, precision, and compact size makes it an excellent choice for engineers looking to optimize their designs for efficiency and performance.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess