EN
  • EN
  • DE

LT6004HMS8

Part No LT6004HMS8
Manufacturer Linear Technology
Description 1.6V, 1μA Precision Rail-to-Rail Input and Output Op Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206898-LT6004HMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6004HMS8 CAD Model

Description

Introducing the LT6004HMS8 from Linear Technology

The LT6004HMS8 is a high-performance, low-power dual operational amplifier (op-amp) designed to cater to a wide array of applications requiring precision and efficiency. Crafted by Linear Technology, a leader in the design and manufacture of high-performance analog integrated circuits, this op-amp stands out for its optimal balance of low power consumption and high accuracy.

With an operating voltage range of 1.6V to 16V, the LT6004HMS8 is incredibly versatile, making it suitable for both single-supply and dual-supply operations. This flexibility allows it to seamlessly integrate into various systems, including portable battery-powered devices where power efficiency is paramount. Furthermore, the device boasts a low input offset voltage, which enhances its precision and makes it ideal for critical signal conditioning applications.

The LT6004HMS8 also features a low input bias current and a low input offset current, which are crucial for high-impedance sensor interfaces and precision integrators. Its high gain-bandwidth product and slew rate ensure that the op-amp can handle a range of frequencies without compromising signal fidelity, making it a reliable choice for filters, amplifiers, and control systems.

Designed with ruggedness in mind, the LT6004HMS8 can operate over a wide temperature range, ensuring consistent performance even in harsh environmental conditions. It is packaged in an 8-lead MSOP, which is conducive for compact designs without sacrificing thermal performance.

Key features of the LT6004HMS8 include:

  • Low power operation
  • Wide supply voltage range: 1.6V to 16V
  • Low input offset voltage
  • Low input bias current and offset current
  • High gain-bandwidth product and slew rate
  • Wide operating temperature range
  • Compact 8-lead MSOP package

Whether it's for instrumentation, sensor conditioning, or portable medical devices, the LT6004HMS8 from Linear Technology is engineered to deliver precision without compromise. Its robust feature set and efficient operation make it a top choice for designers looking to optimize their systems for both performance and power.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6521 $50.8689
22+ $4.6377 $102.0294
34+ $4.4927 $152.7518
47+ $4.3478 $204.3466
60+ $4.2029 $252.1740
80+ $3.7681 $301.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,755 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess